EN
  • EN
  • DE

747275-3

Part No 747275-3
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Accessories
Description CONN D-SUB STRAIN RELIEF 15POS / Connector Strain Relief For AMPLIMITE Series HDF-20 Ribbon Cable Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HDF-20
Package Bulk
Product Status Active
Accessory Type Strain Relief
For Use With/Related Products AMPLIMITE Series HDF-20 Ribbon Cable Connectors
Features -
Number of Positions 15
Base Product Number 747275
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364316-747275-3
Ultra Librarian 3D Model Ultra Librarian 747275-3 CAD Model

Description

The TE Connectivity 1364316-747275-3 is a D-Sub, D-Shaped Connector accessory that belongs to the Connectors, Interconnects category.

  • Manufacturer: TE Connectivity AMP Connectors
  • Series: AMPLIMITE HDF-20
  • Package: Bulk
  • Product Status: Active
  • Accessory Type: Strain Relief
  • For Use With: AMPLIMITE Series HDF-20 Ribbon Cable Connectors
  • HTSUS: 8538.90.8180
  • ECCN: EAR99
  • Positions: 15
  • Current Rating: 2A

You May Also Be Interested in

Phoenix Contact
25POS DSUB PROTECTIVE COVER
Need more? Email Us
HARTING
D SUB FE 25 POLE ANTIS. PLASTIC
Need more? Email Us
Amphenol CONEC
CONN DSUB SLIDELOCK W/BOLT 15POS
Need more? Email Us
Phoenix Contact
DSUB CAP NUT W/SEAL
Need more? Email Us
HARTING
DSUB DUPC CAP MA 37P BLACK
Need more? Email Us
Phoenix Contact
CONN PROTECTIVE COVER DB-9POS
Need more? Email Us
NorComp Inc.
DUST CAP 9POS FEMALE W/LANYARD
Need more? Email Us
HARTING
D SUB IP 67_ 9 POLE FRONT SEAL
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5469 $60.1590
260+ $0.4488 $116.6880
400+ $0.4347 $173.8800
550+ $0.4208 $231.4400
715+ $0.4067 $290.7905
955+ $0.3647 $348.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess