EN
  • EN
  • DE

745781-6

Part No 745781-6
Manufacturer TE Connectivity
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB RCPT 9POS R/A SOLDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 9
Number of Rows 2
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Flange Feature Mating Side, Female Screwlock (4-40)
Termination Solder
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 6A
Backset Spacing 0.318" (8.08mm)
Features Ground Strap
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1624265-745781-6
Ultra Librarian 3D Model Ultra Librarian 745781-6 CAD Model

Description

N

You May Also Be Interested in

HARTING
CONN D-SUB HD RCPT 78P SLDR CUP
Need more? Email Us
HARTING
CONN D-SUB HD PLG 44POS R/A SLDR
Need more? Email Us
Amphenol CONEC
CONN D-SUB RCPT 37POS R/A SOLDER
Need more? Email Us
Glenair, Inc.
CONN MICRO-D RCPT 25POS R/A SLDR
Need more? Email Us
NorComp Inc.
CONN D-SUB HD RCPT 62POS PNL MNT
Need more? Email Us
Amphenol CONEC
CONN D-SUB PLUG 9POS PNL MNT WW
Need more? Email Us
Glenair, Inc.
CONN MICRO-D PLUG 37POS R/A SLDR
Need more? Email Us
HARTING
CONN D-SUB HD PLUG 78P VERT SLDR
Need more? Email Us
Amphenol
CONN D-SUB RCPT 9POS VERT SOLDER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess