EN
  • EN
  • DE

701036

Part No 701036
Manufacturer TE Connectivity
Catalog Temperature Sensors - NTC Thermistors
Description THERMISTOR NTC 10KOHM 3891K BEAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Resistance in Ohms @ 25°C 10k
Resistance Tolerance ±0.1°C
B Value Tolerance ±0.4%
B0/50 3891K
B25/85 3978K
Temperature Range - Operating -80°C ~ 75°C
Length - Lead Wire 3.00" (76.20mm)
Mounting Type Free Hanging
Case / Package Bead
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1573133-701036
Ultra Librarian 3D Model Ultra Librarian 701036 CAD Model

Description

N

You May Also Be Interested in

Honeywell
THERMISTOR NTC 1MOHM 4261K DO35
Need more? Email Us
Honeywell
THERMISTOR NTC 50KOHM DO35
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3972K DISC
Need more? Email Us
Honeywell
THERMISTOR NTC 30KOHM 3800K BEAD
Need more? Email Us
TKS
NTC Thermistor 5Ω Through Hole,P=5mm
Lowest to $0.2911
Semitec USA Corp
NTC THERMISTORS 4KOHM 3%
Need more? Email Us
Vishay
THERMISTOR NTC 12KOHM 3477K 0402
Need more? Email Us
TE Connectivity
44901X GSFC 311P18-01A101
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
NTC Thermistor 5Ω Through Hole,P=10mm
Lowest to $0.5385

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess