EN
  • EN
  • DE

RL3E802

Part No RL3E802
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998895-RL3E802
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RL3E802 CAD Model

Description

The Ricoh RL3E802 is a power management integrated circuit (PMIC) designed for a variety of applications requiring efficient power conversion and regulation. This IC is typically used to manage multiple voltage rails within a system, optimizing power consumption and extending battery life in portable devices.

Applications

  • Portable electronic devices: Smartphones, tablets, and e-readers.
  • Wearable technology: Smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) devices: Sensors, actuators, and communication modules.
  • Handheld gaming consoles: Providing stable and efficient power for gaming applications.
  • Digital cameras and camcorders: Ensuring optimal power delivery for image processing and display functions.

Features

  • Multiple output voltage rails: Supports several independent voltage outputs to power different components within a system.
  • High efficiency DC-DC conversion: Minimizes power loss during voltage conversion, maximizing battery life.
  • Integrated protection circuits: Overvoltage, overcurrent, and thermal protection to prevent damage to the IC and connected components.
  • Low quiescent current: Reduces power consumption when the device is in standby or idle mode.
  • Programmable output voltage: Allows for flexible voltage configuration to meet specific application requirements.
  • I2C or SPI interface: Enables communication with a host microcontroller for control and monitoring.
  • Compact package: Small footprint for space-constrained applications.

Benefits

  • Extended battery life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Improved system reliability: Integrated protection circuits prevent damage from electrical faults.
  • Reduced board space: Compact package minimizes the required PCB area.
  • Simplified power management design: Integrated functionality reduces the number of external components required.
  • Flexible voltage configuration: Programmable output voltages allow for customization to meet specific application needs.

Additional Details

The RL3E802 typically supports various power-saving modes, allowing the system to dynamically adjust power consumption based on the current workload. Detailed specifications can be found in the Ricoh datasheet, including input voltage range, output voltage accuracy, switching frequency, and operating temperature range. The specific packaging and availability of the RL3E802 may vary. Refer to the manufacturer's documentation for detailed pinout information and application circuit examples.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess