EN
  • EN
  • DE

7-215079-8

Part No 7-215079-8
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RCPT 8POS 0.1 TIN PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr TE Connectivity
Series Micro-MaTch
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 8
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Kinked Pin, Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Insulation Color Red
Insulation Height 0.157" (4.00mm)
Contact Length - Post 0.122" (3.10mm)
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Voltage Rating 100VDC
Applications Automotive, General Purpose
Insulation Material Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Contact Material Phosphor Bronze
Base Product Number 215079
Standard Package 250 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 857109-7-215079-8
Ultra Librarian 3D Model Ultra Librarian 7-215079-8 CAD Model

Description

The 857109-7-215079-8 is a rectangular connector in the Micro-MaTch series.

  • Series: Micro-MaTch
  • Connector Type: Receptacle
  • Positions: 8
  • Rows: 2
  • Contact Feature: Forked
  • Mounting Type: Through Hole
  • Pitch: 0.100" (2.54mm)
  • Contact Finish: Tin
  • Contact Material: Phosphor Bronze
  • Voltage Rating: 100VDC
  • Temperature Range: -40°C to 105°C
  • Application: Automotive, General Purpose
  • Packaging: Tape & Reel, Cut Tape
  • Standard Package: 250 pieces
  • Product Status: Active
  • Manufacturer: TE Connectivity
  • Fastening Type: Push-Pull

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7695 $50.0175
160+ $0.6314 $101.0240
250+ $0.6117 $152.9250
340+ $0.5919 $201.2460
440+ $0.5722 $251.7680
585+ $0.5130 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess