EN
  • EN
  • DE

7-1623771-1

Part No 7-1623771-1
Manufacturer TE Connectivity
Catalog Through Hole Resistors
Description Res Wirewound 18 Ohm 5% 3W ±90ppm/°C Conformal Axial Thru-Hole Ammo Pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Axial
Composition Power resistor, Wirewound
ELV Compliant
Lead/Base Style Axial
Mount Axial
Number of Resistors 1
Number of Terminations 2
Power Rating 3 W
Resistance 18 Ω
RoHS Non-Compliant
Temperature Coefficient 200 ppm/°C
Tolerance 5 %
Voltage Rating 200 V
Win Source Part Number 1050838-7-1623771-1
Categories Through Hole Resistors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7-1623771-1 CAD Model

Description

The 1050838-7-1623771-1 is an electronic component from the Through Hole Resistors category manufactured by TE Connectivity.

  • Composition: Wirewound
  • Win Source Part Number: 1050838-7-1623771-1
  • Supply and Demand Status: Shortage
  • Resistance: 18 Ω
  • Power Rating: 3 W
  • RoHS Status: Verify before use
  • ELV Compliance: Verify before use

You May Also Be Interested in

Caddock Electronics Inc.
RES 0.008 OHM 1% 2W SR20
Lowest to $10.9090
Bourns Inc.
RES 100 OHM 1% 50W TO220
Lowest to $8.4294
Vishay
RES 1K OHM 1/2W 5% AXIAL
Lowest to $0.1773
Vishay
RES 10 OHM 5% 1W AXIAL
Lowest to $0.0250
Vishay
RES 2 OHM 6.5W 5% AXIAL / 2 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
Need more? Email Us
Panasonic
RES 10 OHM 5% 1/4W AXIAL / 10 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Need more? Email Us
Caddock Electronics Inc.
RES 0.1 OHM 1% 100W TO247
Lowest to $27.2727
VPG Foil Resistors
RES 0.25 OHM 10W 1% RADIAL
Lowest to $305.4546
Bourns Inc.
RES 0.2 OHM 1% 20W TO220-2
Lowest to $13.9090

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess