EN
  • EN
  • DE

7-146494-8

Part No 7-146494-8
Manufacturer TE Connectivity
Catalog Rectangular - Board to Board Connectors - Board Spacers, Stackers
Description .100 inch Stacking Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Number of Positions 56
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Length - Overall Pin 0.930" (23.622mm)
Length - Post (Mating) 0.330" (8.382mm)
Length - Stack Height 0.500" (12.700mm)
Length - Tail 0.100" (2.540mm)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian 7-146494-8 CAD Model

Description

NULL

You May Also Be Interested in

Samtec Inc.
.025" BOARD SPACERS / Conn Board Stacker HDR 3 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk
Need more? Email Us
Samtec Inc.
.025" BOARD SPACERS / Conn Board Stacker HDR 3 POS 2.54mm Solder ST Top Entry Thru-Hole
Lowest to $0.6309
Amphenol FCI
CONN STACKER 30POS 2MM T/H
Lowest to $4.1528
Samtec Inc.
.025" BOARD SPACERS / Conn Board Stacker HDR 6 POS 2.54mm Solder ST Top Entry Thru-Hole
Lowest to $0.6437
Samtec Inc.
.025" BOARD SPACERS / Conn Board Stacker HDR 96 POS 2.54mm Solder ST Top Entry Thru-Hole
Need more? Email Us
Amphenol FCI
CONN STACKER 34POS 2MM SMD
Need more? Email Us
Samtec Inc.
CONN HEADER 64POS DUAL 2.54MM AU
Need more? Email Us
Samtec Inc.
.050" BOARD SPACERS / Conn Board Stacker HDR 20 POS 1.27mm Solder ST Thru-Hole
Need more? Email Us
Samtec Inc.
.025" BOARD SPACERS / Conn Board Stacker HDR 60 POS 2.54mm Solder ST Top Entry Thru-Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess