EN
  • EN
  • DE

7-1452653-1

Part No 7-1452653-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN SOCKET 22AWG CRIMP TIN / Socket Contact Tin 22 AWG Crimp Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 22 AWG
Contact Finish Tin
Contact Finish Thickness 39.4µin (1.00µm)
Base Product Number 1452653
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 2266-7-1452653-1TR,A129005DKR-ND,7-1452653-1-ND,-7-1452653-1-LSI,-7-1452653-1-SI,A129005DKRINACTIVE,A129005TR,-7-1452653-1-CSI,A129005DKR,A129005CT
Standard Package 10,000
Win Source Part Number 1333565-7-1452653-1
Ultra Librarian 3D Model Ultra Librarian 7-1452653-1 CAD Model

Description

The TE Connectivity AMP Connectors 1333565-7-1452653-1 is a rectangular connector contact belonging to the Connectors, Interconnects family.

  • Contact Type: Stamped
  • Contact Finish: Tin
  • Wire Gauge: 22 AWG
  • Termination: Crimp
  • Contact Type: Socket Pin

You May Also Be Interested in

CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess