EN
  • EN
  • DE

7-1123724-5

Part No 7-1123724-5
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Headers, Male Pins
Description CONN HEADER VERT 9POS 3.96MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.156" (3.96mm)
Number of Positions 9
Number of Rows 1
Number of Positions Loaded 5
Style Board to Cable/Wire
Shrouding Shrouded - 1 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Length - Mating 0.303" (7.70mm)
Contact Length - Post 0.146" (3.70mm)
Overall Contact Length 0.567" (14.40mm)
Insulation Height 0.362" (9.20mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polyamide (PA), Nylon, Glass Filled
Features Glow Wire Compliant
Temperature Range - Operating -25°C ~ 105°C
Material Flammability Rating UL94 V-2
Insulation Color Natural
Current Rating (Amps) 7.5A
Voltage Rating 250VAC
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1627260-7-1123724-5
Ultra Librarian 3D Model Ultra Librarian 7-1123724-5 CAD Model

Description

N

You May Also Be Interested in

JAE Electronics
CONN HEADER VERT 8POS 2MM
Need more? Email Us
HARTING
CONN HEADER R/A 20POS 2.54MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM
Lowest to $1.7842
Hirose Electric Co Ltd
CONN HEADER VERT 2POS 2.5MM
Need more? Email Us
Omron
CONN HEADER R/A 30POS 2.54MM
Lowest to $7.3583
Hirose Electric Co Ltd
CONN HEADER VERT 50POS 1.27MM
Lowest to $3.8707
Hirose Electric Co Ltd
CONN HEADER R/A 68POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER SMD 24POS 2MM
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 28POS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess