EN
  • EN
  • DE

66100-7

Part No 66100-7
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN SOCKET 16-18AWG TIN CRIMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 16-18 AWG
Contact Material Brass
Contact Finish Tin-Lead
Contact Finish Thickness 50.0µin (1.27µm)
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1632831-66100-7
Ultra Librarian 3D Model Ultra Librarian 66100-7 CAD Model

Description

N

You May Also Be Interested in

HARTING
DIN 41626 FEMALE CONNECTOR 1MM P
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN 8.0MM TIN CRIMP
Need more? Email Us
Anderson Power Products, Inc.
CONT PIN 14-16AWG PRE-MATE 9.3MM
Need more? Email Us
TE Connectivity
CONN PIN 24AWG GOLD CRIMP
Need more? Email Us
Amphenol
CONN PIN 16-20AWG GOLD CRIMP
Need more? Email Us
JST Sales America Inc.
0.08~0.13 26~28 Gold Phosphor bronze Rectangular Connector Contacts RoHS
Lowest to $0.0583
Amphenol Sine Systems Corp
CONN PIN 12-14AWG NCKL CRMP 10PC
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN SILVER CRIMP
Need more? Email Us
TE Connectivity
CONN PIN TIN-LEAD SOLDER EYELET
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6750 $50.2500
75+ $1.3744 $103.0800
115+ $1.3314 $153.1110
160+ $1.2885 $206.1600
205+ $1.2455 $255.3275
270+ $1.1167 $301.5090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess