EN
  • EN
  • DE

650987-5

Part No 650987-5
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN DIN PLUG 96POS PCB RA GOLD / 96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors>DIN 41612
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Product Status Obsolete
Connector Type Plug, Male Pins
Number of Positions 96
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Level, Class 2
Mounting Through Hole, Right Angle
Termination Solder
Features Ground Plate
Contact Finish Gold
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Material - Insulation Polymer Thermoplastic, Glass Filled
Base Product Number 650987
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 650987-5-ND,2266-650987-5,-650987-5-SI,A101993
Standard Package 840
Win Source Part Number 1333105-650987-5
Ultra Librarian 3D Model Ultra Librarian 650987-5 CAD Model

Description

TE Connectivity AMP Connectors' 1333105-650987-5 is a DIN 41612 backplane connector with 96 positions and a 0.100'' (2.54mm) pitch.

  • Packaging: Bulk
  • Ground Plate: Yes
  • Connector Type: Plug, Male Pins
  • Positions Loaded: All
  • Rows: Three
  • Termination: Solder
  • Contact Finish: Gold
  • Insulation Material: Polymer Thermoplastic, Glass-Filled
  • Flammability Rating: UL94 V-0
  • Temperature Range: -55°C ~ 125°C
  • ECCN Rating: EAR99
  • Product Status: Obsolete
  • RoHS Compliant Status: Non-Compliant

You May Also Be Interested in

Amphenol
PWRBLADE ULTRA RAP STB / 43 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Lowest to $48.9628
TE Connectivity
CONTACT NON-GEND SGNL 14-18AWG / Contact Gold Signal Non-Gendered 14-18 AWG Crimp
Lowest to $2.6419
TE Connectivity
CONN HDR HIGH SPEED 120POS PCB / 120 Connector Header, Male Pins and Blades Through Hole High Speed
Need more? Email Us
Oupiin
DIN41612, MALE, HALF Q TYPE, 20 / 32 Position Din Connector Header, Male Pins Gold Through Hole
Lowest to $0.3857
Amphenol
CONN DIN RCPT 96POS PCB RA GOLD / 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
Lowest to $2.0385
Airborn Inc
.075 HIGH DENSITY RECTANGULAR CO / 220 Connector Plug, Male Pins Surface Mount
Lowest to $244.2351
TE Connectivity
CONN DIN PLUG 48POS PCB RA GOLD / 48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Lowest to $4.3224
TE Connectivity
CONN HEADER BLADE PWR 6P EDGE MT / 6 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Gray Blade Power
Need more? Email Us
Amphenol
CONN HEADER XCEDE PCB / Connector Header, Male Pins and Blades Through Hole Black XCede®
Lowest to $31.2813

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess