EN
  • EN
  • DE

6469085-1

Part No 6469085-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN HEADER HIGH SPEED 90POS PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 14 Weeks
Features 90 Connector Header, Male Pins and Blades Through Hole - High Speed
Manufacturer TE Connectivity
Series Z-PACK HM-Zd
Package Tube
Operating Temperature Range -65°C ~ 105°C
Mounting Through Hole
Family Name 6469085
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 6469085-1-ND, 64690851, A104057
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907703-6469085-1
Ultra Librarian 3D Model Ultra Librarian 6469085-1 CAD Model

Description

The 907703-6469085-1 is a 90 connector header with male pins and blades through hole manufactured by TE Connectivity.

  • Series: Z-PACK HM-Zd
  • Operating Temperature: -65°C ~ 105°C
  • Package Type: Tube
  • Quantity: 20 pieces
  • Application: High-speed applications
  • ECCN: EAR99
  • Estimated Production Lead Time: 14 weeks
  • HTSUS: 8536.69.4040

You May Also Be Interested in

EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
TE Connectivity
CONN SHIELD 34POS 2PC SHORT ALUM
Need more? Email Us
HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
Amphenol
SHORT SINGLE GUIDE PIN
Lowest to $31.2719
HARTING
CONN SHROUD AB22 154POS
Need more? Email Us
TE Connectivity
CONTACT SOCKET POWER GOLD
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 36POS BLK
Need more? Email Us
TE Connectivity
CONN SHIELD 50POS 2PC LONG
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3957 $58.1871
7+ $15.9144 $111.4008
10+ $15.4171 $154.1710
14+ $14.9197 $208.8758
18+ $14.4224 $259.6032
24+ $12.9305 $310.3320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess