EN
  • EN
  • DE

646428-1

Part No 646428-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN RCPT SHIELD FOR PCB MOUNT  /  Connector Ground Shield For Z-Pack Series Type D, Lower
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Accessories
Mfr TE Connectivity AMP Connectors
Series Z-PACK
Package Bulk
Accessory Type Ground Shield
For Use With/Related Products Z-Pack Series
Specifications Type D, Lower
Base Product Number 646428
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 646428-1-ND,-646428-1-SI,A114258
Standard Package 400
Win Source Part Number 991877-646428-1
Ultra Librarian 3D Model Ultra Librarian 646428-1 CAD Model

Description

The 646428-1 is an OEM part manufactured by TE Connectivity. Due to its nature as an OEM part, specific details are limited without knowing the exact application. However, given TE Connectivity's reputation, it can be assumed this part provides reliable performance within its designated application.

Applications

  • Likely specific to the original equipment it was designed for. Without further context on the original equipment, specific applications cannot be stated.

Features

  • Designed for integration into a specific OEM system.
  • Manufactured to TE Connectivity's quality standards.
  • May have specific features tailored to the OEM application.

Benefits

  • Ensures proper functionality within the OEM system.
  • Maintains the integrity and performance of the original equipment.
  • Potentially extends the lifespan of the equipment it is used in.

Additional Details

As an OEM part, the 646428-1 is likely designed for a specific purpose within a larger system. Its material composition, electrical characteristics, and mechanical dimensions are all likely dictated by the requirements of that system. Identifying the specific system would be required to provide additional detailed information.

You May Also Be Interested in

HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us
HARTING
DIN-POWER SCHALENGEHAUSE F24
Need more? Email Us
TE Connectivity
CONN SHIELD 34POS 2PC SHORT ALUM
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
HARTING
HAR-BUS HM SCHIRMBL. REIHE Z, TY
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 36POS BLK
Need more? Email Us
HARTING
CONN RCPT HSG HAR-BUS 160POS
Need more? Email Us
HARTING
DIN-POWER-SHROUD I
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess