EN
  • EN
  • DE

6450849-7

Part No 6450849-7
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN HDR MULT-BEAM 40POS EDGE MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 17 Weeks
Features 40 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Multi-Beam
Manufacturer TE Connectivity
Series MULTI-BEAM XLE
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Board Edge, Through Hole, Right Angle
Family Name 6450849
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -6450849-7-SI, A118513, -6450849-7-CSI
Quantity per package 33
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907700-6450849-7
Ultra Librarian 3D Model Ultra Librarian 6450849-7 CAD Model

Description

The supply and demand status is balanced.

  • Series: MULTI-BEAM XLE
  • Operating Temperature: -40°C to 125°C
  • Description: 40 connector header, male pins and blades board edge, through hole, right angle black multi-beam
  • Package: Tray
  • Mounting: Board edge, through hole, right angle
  • Family Name: 6450849
  • Product Category: Connectors
  • ECCN: EAR99
  • Quantity per Package: 33
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 17 weeks
  • REACH Status: Vendor undefined
  • HTSUS: 8536.69.4040
  • Other Part Numbers: -6450849-7-SI, A118513, -6450849-7-CSI

You May Also Be Interested in

HARTING
CONN RCPT HSG DIN 41612 32POS
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
HARTING
DIN-POWER FIXING BRACKET BL15MM
Need more? Email Us
TE Connectivity
CONN FIXED JACKSCREW MALE W/HDWR
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
HARTING
CONN RCPT HSG HAR-BUS 160POS
Need more? Email Us
HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
Amphenol
5 ROW GUIDE RECEPT.HSG-PRS PEG
Need more? Email Us
TE Connectivity
CONN SHIELD 50POS 2PC LONG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4509 $52.9018
5+ $21.7033 $108.5165
8+ $21.0251 $168.2008
10+ $20.3469 $203.4690
13+ $19.6687 $255.6931
18+ $17.6340 $317.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 792 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess