EN
  • EN
  • DE

6450521-2

Part No 6450521-2
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description MBXL R/A W/ GUIDE 8S+6HDP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr TE Connectivity
Series MULTI-BEAM XL
Package Box
Product Status Active
Connector Type Receptacle, Female Sockets and Blade Sockets
Connector Style Multi-Beam
Number of Positions 14
Number of Positions Loaded All
Number of Rows 4
Mounting Type Board Edge, Through Hole, Right Angle
Termination Press-Fit
Contact Layout, Typical 8 Signal, 6 Power
Features Board Guide
Contact Finish Gold
Temperature Range - Operating -20°C ~ 105°C
Base Product Number 6450521
Standard Package 176 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 729120-6450521-2
Ultra Librarian 3D Model Ultra Librarian 6450521-2 CAD Model

Description

The 729120-6450521-2 is a backplane connector from TE Connectivity.

  • Series: MULTI-BEAM XL
  • Positions: 14
  • Features: board guide
  • Connector Type: receptacle with female sockets and blade sockets
  • Termination: press-fit
  • Contact Finish: gold
  • Package: box
  • Connector Style: multi-beam
  • Operating Temperature: -20°C to 105°C

You May Also Be Interested in

HARTING
DIN-POWER-SHROUD I
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 38POS GRN
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 36POS BLK
Need more? Email Us
TE Connectivity
CONN SHIELD 50POS 2PC LONG
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 38POS SIDE
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD POLARIZATION KEY (0
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
HARTING
DIN-POWER SCHALENGEHAUSE F24
Need more? Email Us
HARTING
CONN SHROUD AB25 125POS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.8625 $64.8625
3+ $53.2212 $159.6636
4+ $51.5580 $206.2320
5+ $49.8948 $249.4740
6+ $48.2316 $289.3896
9+ $43.2420 $389.1780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess