EN
  • EN
  • DE

6450160-5

Part No 6450160-5
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN RCPT MULTI-BEAM 35POS PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 24 Weeks
Features 35 Connector Receptacle, Female Sockets and Blade Sockets Through Hole, Right Angle Black Multi-Beam
Manufacturer TE Connectivity
Series MULTI-BEAM XL
Package Bulk
Operating Temperature Range -20°C ~ 105°C
Mounting Through Hole, Right Angle
Family Name 6450160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A114241, -6450160-5-SI, 6450160-5-ND
Quantity per package 1100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907699-6450160-5
Ultra Librarian 3D Model Ultra Librarian 6450160-5 CAD Model

Description

The MULTI-BEAM XL series from TE Connectivity is a 35 connector receptacle, female sockets and blade sockets through hole, right angle black multi-beam.

  • Package: Bulk
  • Mounting: Through hole, right angle
  • Family Name: 6450160
  • Popularity: High popularity
  • Supply and Demand Status: Balanced
  • Quantity per package: 1100
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 24 weeks
  • REACH: REACH unaffected
  • ECCN: EAR99
  • HTSUS: 8536.69.4040
  • Other Part Numbers: A114241, -6450160-5-SI, 6450160-5-ND

You May Also Be Interested in

ITT Cannon, LLC
LEVER QLC / Connector Handle For QLC Series
Lowest to $4.9459
Amphenol
CONN HEADER XCEDE PCB / Connector Header, Male Pins and Blades Through Hole Black XCede®
Lowest to $31.2813
TE Connectivity
CONN HEADER 110POS 2MM PRESS-FIT
Need more? Email Us
Amphenol
CONN RCPT 24POS EDGE MNT / 24 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Lowest to $1.1809
TE Connectivity
CONN RCPT HSG HARD METRIC 6P GRY
Need more? Email Us
TE Connectivity
CONN DIN PLUG 48POS PCB GOLD / 48 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole
Lowest to $4.8136
TE Connectivity
INSERT MBXL 2 SIGNAL LOCK 4POS / Connector Contact Lock, Positioner For AMP-DUAC/PL Series
Need more? Email Us
TE Connectivity
CONN DIN HDR 64P V23533B1100G605 / 64 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Lowest to $21.7614
Amphenol
PWRBLADE ULTRA RAP STB / 43 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Lowest to $48.9628

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0805 $72.3220
8+ $14.8353 $118.6824
13+ $14.3718 $186.8334
17+ $13.9082 $236.4394
22+ $13.4446 $295.7812
29+ $12.0537 $349.5573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 315 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess