EN
  • EN
  • DE

SY87700VHH

Part No SY87700VHH
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description 5V/3.3V 32-175Mbps AnyRate CLOCK AND DATA RECOVERY | IC CLK DATA REC SDH 175MBPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
PLL Yes
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL, TTL
Output PECL
Frequency - Max 175Mbps
Supply Voltage (V) 3.15V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP-EP (7x7)
Family Part Number SY87700
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1263074-SY87700VHH
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY87700VHH CAD Model

Description

The SY87700VHH from Microchip Technology is a cutting-edge integrated circuit designed for high-speed networking applications. This powerful device is part of Microchip's portfolio of networking solutions, engineered to deliver exceptional performance, reliability, and scalability for modern data communication systems.

Key Features

  • High-Speed Data Transmission: The SY87700VHH is capable of handling data rates that meet the demands of next-generation networking infrastructure, making it an ideal choice for high-throughput systems.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC minimizes power usage, which is crucial for reducing operational costs and extending the lifespan of networking equipment.
  • Robust Signal Integrity: The device ensures excellent signal quality even in challenging conditions, which is vital for maintaining high levels of data integrity and network stability.
  • Flexible Integration: Designed with versatility in mind, the SY87700VHH can be easily integrated into a variety of networking hardware, from routers and switches to complex server farms.

Applications

The SY87700VHH is versatile and can be used in multiple high-speed networking applications, including:

  • Data center interconnects
  • High-performance computing networks
  • Enterprise networking systems
  • Telecommunications equipment

Technical Specifications

The technical specifications of SY87700VHH include:

  • Voltage range optimized for networking standards
  • Support for various data protocols and interfaces
  • Extended temperature range for industrial applications

Conclusion

The SY87700VHH from Microchip Technology is a testament to the company's commitment to advancing the field of high-speed data communications. Its combination of high data rates, low power consumption, and robust signal integrity makes it a top contender for any application requiring reliable and efficient data transmission. Integrating the SY87700VHH into your networking solutions ensures that you are at the forefront of technology, ready to meet the challenges of today's data-driven world.

You May Also Be Interested in

Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess