Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Mfr TE Connectivity
Package Tray
Product Status Active
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 4
Number of Rows 1
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded, EMI Finger
Ratings Cat5
Features Board Guide
LED Color Does Not Contain LED
Tab Direction Down
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Housing Material Polycyclohexylenedimethylene Terephthalate (PCT), Polyester
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 6339167
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 856877-6339167-3
Ultra Librarian 3D Model Ultra Librarian 6339167-3 CAD Model

Description

The modular connector jack from TE Connectivity is a high-quality electronic component designed for modular connectors. TE Connectivity manufactures this.

  • Orientation: 90° Angle (Right)
  • Configuration: 8p8c (RJ45, Ethernet)
  • Board Guide: Yes
  • Shielded: Yes, EMI Finger
  • Contact Finish: Gold
  • Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT) and Polyester
  • Mounting Type: Through-Hole
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 09452251100
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.3077
ECAD model for 1-6368011-1
Bulgin
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for PX0833/E
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A SHLD / ULTRA LOW PROFILE -SMT SERIES
Need more? Email Us
ECAD model for RJLSE4018101T
Hirose Electric Co Ltd
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Need more? Email Us
ECAD model for TM11R-5M2-88-LP
Amphenol CONEC
COUPLER RJ45 CAT.6A
Need more? Email Us
ECAD model for 17-150164
HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for 09452251560
Stewart Connector
CONN MAGJACK 1PORT 100 BASE-T / SI-46001-F
Lowest to $7.3864
ECAD model for SI-46001-F
Amphenol
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
ECAD model for RJFTV62APEM1N

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.6393 $69.8358
14+ $9.5504 $133.7056
21+ $9.2519 $194.2899
29+ $8.9534 $259.6486
38+ $8.6549 $328.8862
51+ $7.7597 $395.7447
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,310 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention