Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Mfr TE Connectivity
Series Mag-Mate
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Style 300
Terminal Type Poke-In Terminal
Size 2
Termination IDC
Wire Gauge 27-30 AWG
Features Locking
Base Product Number 62429
Standard Package 96,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 907664-62429-1
Ultra Librarian 3D Model Ultra Librarian 62429-1 CAD Model

Description

The Mag-Mate Magnetic Wire Connectors from TE Connectivity are high-quality terminals that offer secure and reliable connections.

  • Locking: Yes
  • Termination: IDC
  • Wire Gauge: 27-30 AWG
  • Package Quantity: 96,000 pcs
  • Product Status: Active

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 750 MCM #3/8
Need more? Email Us
ECAD model for LCC750-38DW-6
Panduit Corp
CONN RING CIRC 18-22AWG #1/2
Need more? Email Us
ECAD model for P18-12R-C
Panduit Corp
CONN TERM RECT RING 120MM #M10
Need more? Email Us
ECAD model for LCMD120-10CD-X
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
ECAD model for LCAF1/0-38H-X
Harwin Inc.
CONN PIN RCPT .079 SOLDER / Pin Receptacle Connector 0.079" ~ 0.091" (2.00mm ~ 2.30mm) No Tail Solder
Need more? Email Us
ECAD model for H3492-01
TE Connectivity
TERMINAL SOLISTRAND 22-18, GOLD
Need more? Email Us
ECAD model for 133521-1
TE Connectivity
CONN QC RCPT 14-16AWG 0.187 / 0.187" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated
Lowest to $1.2979
ECAD model for 3-520412-2
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #3/8
Need more? Email Us
ECAD model for LCA2/0-38H-X
TE Connectivity
CONN RCPT SLEEVE 0.25 CLEAR / Position Sleeve Connector Female, Receptacle Clear 0.250" (6.35mm)
Lowest to $0.1357
ECAD model for 170891-1

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention