Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 20
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 24 x 8
Supply Voltage - Operating 3 V to 6.25 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SPDIP
Win Source Part Number 061705-PIC16C55-RC/SP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C55-RC/SP CAD Model

Description

Microchip Technology PIC16C55-RC/SP Microcontroller

The PIC16C55-RC/SP is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a robust and efficient control solution. This microcontroller is a member of the renowned PIC family, well-known for its ease of use, low power consumption, and reliable performance in a wide range of applications.

Featuring a compact 28-pin SPDIP (Single In-line Package) form factor, the PIC16C55-RC/SP offers a perfect blend of power and flexibility, making it suitable for space-constrained projects. It operates at a frequency of up to 20 MHz, providing a solid foundation for applications requiring quick processing and real-time responses.

With 512 bytes of EPROM program memory, the PIC16C55-RC/SP allows for the storage of complex programs without the need for external memory components. Additionally, it comes with 25 bytes of data RAM, which is ample for handling variables and runtime data in many control applications.

The microcontroller includes 12 I/O pins, which can be configured as input or output, providing a versatile interface for connecting to sensors, actuators, and other peripheral devices. Its I/O flexibility is further enhanced by its ability to support various peripheral features such as timers, counters, and PWM outputs, which are crucial for timing-sensitive tasks.

One of the key advantages of the PIC16C55-RC/SP is its low power consumption, making it an ideal choice for battery-operated devices or energy-sensitive applications. It also supports a wide operating voltage range from 3.0V to 5.5V, offering compatibility with both TTL and CMOS logic levels and allowing for integration into a variety of circuit designs.

For developers, Microchip provides comprehensive support in the form of development tools, software libraries, and extensive documentation. This ensures a smooth development process from prototyping to production. Whether you're creating consumer electronics, automotive systems, or industrial controls, the PIC16C55-RC/SP microcontroller is a reliable and cost-effective solution that will meet the demands of your application.

For detailed technical specifications, datasheets, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention