Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Mfr TE Connectivity AMP Connectors
Series Faston
Package Tape & Reel (TR)
Product Status Active
Terminal Type Angled - 90°, Flag
Gender Female
Tab Width 0.110" (2.79mm)
Tab Thickness 0.020" (0.51mm)
Tab Length 0.150" (3.81mm)
Length - Overall -
Termination Crimp
Wire Gauge 16-22 AWG
Insulation Non-Insulated
Mounting Type Free Hanging (In-Line), Right Angle
Features -
Color -
Contact Material Brass
Contact Finish Tin
Insulation Diameter -
Base Product Number 61549
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364910-61549-1
Ultra Librarian 3D Model Ultra Librarian 61549-1 CAD Model

Description

The 1364910-61549-1 is a quick connect, quick disconnect connector from TE Connectivity AMP Connectors' Faston series.

  • Series: Faston
  • Package: Tape and Reel
  • Product Status: Active
  • Wire Gauge: 16-22 AWG
  • Termination: Crimp
  • Terminal Type: Standard
  • Gender: Female
  • Insulation: Non-Insulated
  • Contact Material: Brass

You May Also Be Interested in

Harwin Inc.
CONN PIN RCPT .079 SOLDER / Pin Receptacle Connector 0.079" ~ 0.091" (2.00mm ~ 2.30mm) No Tail Solder
Need more? Email Us
ECAD model for H3492-01
TE Connectivity
Twist Splice, Wire Grip, 22-14 AWG, Blue
Need more? Email Us
ECAD model for CR2101-000
Panduit Corp
CONN TERM RECT RING 25MM #M10 / Terminal Connector Rectangular Ring, Tubular 25mm² M10 Stud
Need more? Email Us
ECAD model for LCMC25-10-L
TE Connectivity
CONN RCPT HSG 0.25 1POS NATURAL / 1 Position Housing Connector Female, Receptacle Natural 0.250" (6.35mm)
Need more? Email Us
ECAD model for 179970-1
3M
CONN RNG CIR 14-16AWG 5/16 1=1PC
Need more? Email Us
ECAD model for 94734
TE Connectivity
TERMINAL SOLISTRAND 22-18, GOLD
Need more? Email Us
ECAD model for 133521-1
Panduit Corp
CONN TERM RECT TONG 750 MCM #5/8
Need more? Email Us
ECAD model for LCAX750-58-3
Panduit Corp
CONN TERM RECT TONG 750 MCM #3/8
Need more? Email Us
ECAD model for LCC750-38DW-6
TE Connectivity
8MM NG1+ TERMINAL / 0.315" (8.00mm) Quick Connect Female 9-10 AWG Crimp Connector Non-Insulated
Need more? Email Us
ECAD model for 1544965-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention