Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 15 Weeks
Features Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Manufacturer TE Connectivity
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Family Name 6116353
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -6116353-5-SI, 6116353-5-ND, A115554
Quantity per package 288
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907653-6116353-5
Ultra Librarian 3D Model Ultra Librarian 6116353-5 CAD Model

Description

The 907653-6116353-5 is a jack modular connector designed by TE Connectivity.

  • Positions/Contacts: 8p8c
  • Shielded: EMI finger
  • Orientation: Right angle (90 degree)
  • Supply and Demand Status: Balanced
  • Operating Temperature: -40°C to 85°C
  • Quantity per Package: 288
  • Estimated Production Lead Time: 15 weeks

You May Also Be Interested in

TE Connectivity
CONN MOD JACK 4P4C R/A UNSHLD
Lowest to $2.9477
ECAD model for 5555980-1
TE Connectivity
Single Port Modular Jacks | CONN MOD JACK 6P6C R/A UNSHLD
Need more? Email Us
ECAD model for 5406514-2
Molex, LLC
CONN MOD JACK 4P4C R/A UNSHLD
Need more? Email Us
ECAD model for 0855025005
TE Connectivity
CONN MOD JACK 8P8C VERT SHIELDED
Need more? Email Us
ECAD model for 6116418-1
TE Connectivity
CONN MOD JACK 8P8C VERT SHLD
Need more? Email Us
ECAD model for 2041376-2
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
ECAD model for 6116353-5
Amphenol
CONN MOD JACK 10P10C R/A UNSHLD
Need more? Email Us
ECAD model for 54602-910LF
Stewart Connector
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $4.4657
ECAD model for SS-6488-NF
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.2490
ECAD model for 5555141-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention