EN
  • EN
  • DE

6-520314-2

Part No 6-520314-2
Manufacturer TE Connectivity
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description CONN FFC FPC TOP 12POS 2.54MM RA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Flat Flex Type FFC, FPC
Mounting Type Through Hole, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 12
Pitch 0.100" (2.54mm)
Termination Kinked Pin
FFC, FCB Thickness 0.13mm ~ 0.38mm
Height Above Board 0.190" (4.83mm)
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyester Thermoplastic, Glass Filled
Voltage Rating 250V
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1625421-6-520314-2
Ultra Librarian 3D Model Ultra Librarian 6-520314-2 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
CONN FPC BOTTOM 41POS 0.3MM R/A
Lowest to $0.3202
Molex, LLC
CONN FPC 33POS 0.3MM R/A
Lowest to $0.2830
Amphenol FCI
CONN FFC BOTTOM 60POS 0.5MM R/A
Lowest to $2.9105
Molex, LLC
CONN FFC VERT 20POS 0.5MM SMD
Lowest to $1.5950
Wurth Electronics Inc
CONN FFC VERT 24POS 1MM SMD
Lowest to $3.2015
AVX Corp/Kyocera Corp
CONN FFC BOTTOM 50POS 0.5MM R/A
Lowest to $2.3284
Amphenol FCI
CONN FFC FPC VERT 12POS 1MM PCB
Lowest to $0.8732
Amphenol FCI
CONN FFC FPC TOP 12POS 0.5MM R/A
Lowest to $0.6782
Hirose Electric Co Ltd
CONN FFC BOTTOM 5POS 0.5MM R/A
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess