EN
  • EN
  • DE

60295-2

Part No 60295-2
Manufacturer TE Connectivity
Catalog Terminals
Description CONN QC RCPT 18-22AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Mfr TE Connectivity
Series Fastin-Faston
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Terminal Type Standard
Gender Female
Tab Width 0.250" (6.35mm)
Tab Thickness 0.032" (0.81mm)
Tab Length 0.315" (8.00mm)
Length - Overall 0.760" (19.30mm)
Termination Crimp
Wire Gauge 18-22 AWG
Insulation Non-Insulated
Mounting Type Free Hanging (In-Line)
Contact Material Brass
Contact Finish Tin
Insulation Diameter 0.085" ~ 0.125" (2.16mm ~ 3.18mm)
Base Product Number 60295
Standard Package 12,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 850229-60295-2
Ultra Librarian 3D Model Ultra Librarian 60295-2 CAD Model

Description

The 850229-60295-2 is a quick disconnect connector. 850229-60295-2 is manufactured by TE Connectivity.

  • Series: Fastin-Faston
  • Termination: Crimp
  • Contact Finish: Tin
  • Wire Gauge: 18-22 AWG
  • Contact Material: Brass
  • Gender: Female
  • Tab Width: 0.250" (6.35mm)
  • Tab Thickness: 0.032" (0.81mm)
  • Package: Tape & Reel or Cut Tape
  • Status: Active

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 350 MCM #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 10 AWG #1/4
Need more? Email Us
Molex, LLC
19043-0027 Molex Terminals TAB ADAPTER (2M/1F) 1F) PLATED (VWA-0-1) datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 6 AWG #1/2
Need more? Email Us
Molex, LLC
172253-7023 Molex Terminals ULTRA-FIT CRIMP TERM 16-18 TIN Pre-P datasheet, inventory, & pricing.
Lowest to $0.1122
Molex, LLC
19007-0021 Molex Terminals FULLY INSULATED FLAG 14-16 AWG datasheet, inventory, & pricing.
Need more? Email Us
3M
CONN SPLICE ENC KIT FOR SCOTCHLK
Need more? Email Us
JST Sales America Inc.
Ring Connectors RoHS
Lowest to $0.0728
Panduit Corp
CONN TERM RECT TONG 500 MCM #3/8
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1535 $50.6550
795+ $0.1260 $100.1700
1,230+ $0.1220 $150.0600
1,695+ $0.1181 $200.1795
2,190+ $0.1142 $250.0980
2,930+ $0.1024 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess