EN
  • EN
  • DE

STM32F100RCT6

Part No STM32F100RCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description High-density value line, advanced ARM-based 32-bit MCU with 256 to 512 KB Flash, 16 timers, ADC, DAC & 11 comm interfaces | IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
The number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 24K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Family Part Number STM32F100
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1261382-STM32F100RCT6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F100RCT6 CAD Model

Description

The STM32F100RCT6 is a high-performance microcontroller unit (MCU) from the renowned STM32 family, produced by STMicroelectronics. This advanced MCU is designed to deliver a balance of performance, power efficiency, and features to a wide array of applications, making it an ideal choice for cost-sensitive projects that require a robust processing core.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 24 MHz.
  • Memory: Equipped with 256 KB of flash memory and 24 KB of SRAM, this MCU can handle complex operations and multitasking.
  • GPIOs: Provides a rich set of I/Os and peripherals, with up to 51 multipurpose GPIO pins for versatile hardware interfacing.
  • Connectivity: Features a range of serial interfaces, including I2C, SPI, USARTs, and CAN, ensuring easy integration with other components and systems.
  • ADCs: Comes with 12-bit analog-to-digital converters, with up to 16 channels for accurate and efficient sensor readings.
  • Timers: Multiple timers, including advanced control timers, general-purpose timers, and basic timers, are available for precise event timing and PWM generation.
  • Power Efficiency: Supports multiple power-saving modes, including Stop, Standby, and Sleep modes, to optimize power consumption for battery-powered or energy-conscious applications.
  • Debugging: Integrated with a Serial Wire Debug (SWD) and JTAG interfaces for comprehensive debugging capabilities.
  • Package: Available in a 64-pin LQFP package that facilitates PCB design and manufacturing.

Applications

The STM32F100RCT6 MCU is versatile and can be used in a variety of applications, such as:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Consumer electronics
  • Automotive applications
  • Power management systems

With its robust architecture, extensive peripheral set, and low power consumption, the STM32F100RCT6 is a reliable choice for designers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9181 $62.2629
21+ $5.6765 $119.2065
32+ $5.4991 $175.9712
44+ $5.3217 $234.1548
57+ $5.1443 $293.2251
76+ $4.6121 $350.5196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess