Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Mfr TE Connectivity AMP Connectors
Series Faston
Package Tape & Reel (TR)
Product Status Active
Terminal Type Angled - 90°, Flag
Gender Female
Tab Width 0.205" (5.21mm)
Tab Thickness 0.032" (0.81mm)
Tab Length 0.260" (6.60mm)
Length - Overall -
Termination Crimp
Wire Gauge 14-20 AWG
Insulation Non-Insulated
Mounting Type Free Hanging (In-Line), Right Angle
Features -
Color -
Contact Material Brass
Contact Finish Tin
Insulation Diameter 0.110" ~ 0.170" (2.79mm ~ 4.32mm)
Base Product Number 60195
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364809-60195-2
Ultra Librarian 3D Model Ultra Librarian 60195-2 CAD Model

Description

The Faston series from TE Connectivity AMP Connectors offers a reliable solution for quick connect and quick disconnect applications.

  • Part Number: 1364809-60195-2
  • Terminal Type: Female, Angled 90-degree Flag
  • Wire Gauge Range: 14 to 20 AWG
  • Contact Material: Brass
  • Contact Finish: Tin
  • Insulation: Non-Insulated
  • Tab Width: 0.205 inches
  • Tab Thickness: 0.032 inches
  • Insulation Diameter Range: 0.110 to 0.170 inches
  • Mounting Types: Free-Hanging (In-Line) and Right-Angle

You May Also Be Interested in

TE Connectivity
CONN RING CIRC 10-12AWG #10
Need more? Email Us
ECAD model for 8-33457-1
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=8.33MM
Need more? Email Us
ECAD model for 2703-2-00-01-00-00-07-0
3M
CONN RING CIRC 18-22AWG #1/4
Need more? Email Us
ECAD model for MVU18-14R/SK
3M
CONN RING CIRC 8AWG #1/4 CRIMP
Need more? Email Us
ECAD model for 14-14S-W
Keystone Electronics
CONN RING CIRC 18-22AWG #6 CRIMP
Need more? Email Us
ECAD model for 8209
3M
CONN RING CIRC 10-12AWG #5/16
Need more? Email Us
ECAD model for 13-56-NB
Mill-Max Manufacturing Corp.
CIRCUIT PIN PRNTD .150\
Need more? Email Us
ECAD model for 3156-4-00-15-00-00-08-0
3M
CONN RING MULT STUD 18-22AWG
Need more? Email Us
ECAD model for 11-610-NB
Mill-Max Manufacturing Corp.
TERM TURRET SINGLE L=7.14MM
Need more? Email Us
ECAD model for 2702-2-00-01-00-00-07-0

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
1,600+ $0.0351 $56.1600
3,895+ $0.0288 $112.1760
6,025+ $0.0279 $168.0975
8,300+ $0.0270 $224.1000
10,730+ $0.0261 $280.0530
14,355+ $0.0234 $335.9070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,200 pieces
MOQ: 1600 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention