EN
  • EN
  • DE

6-5530843-5

Part No 6-5530843-5
Manufacturer TE Connectivity
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FMALE 62POS 0.100 / 62 Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions 62
Card Thickness 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Number of Rows 2
Pitch 0.100" (2.54mm)
Read Out Dual
Mounting Through Hole
Termination Solder
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Temperature Range - Operating -55°C ~ 85°C
Material - Insulation Polyester, Glass Filled
Base Product Number 5530843
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A31724,655308435,-6-5530843-5-SI,2266-6-5530843-5
Standard Package 108
Win Source Part Number 1334038-6-5530843-5
Ultra Librarian 3D Model Ultra Librarian 6-5530843-5 CAD Model

Description

The 1334038-6-5530843-5 is a female card edge connector from TE Connectivity AMP Connectors with 62 positions and a pitch of 0.100 inches (2.54mm).

  • Positions: 62
  • Pitch: 0.100 inches (2.54mm)
  • Color: Black
  • Termination Type: Solderable
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Contact Material: Phosphor Bronze
  • Insulation Material: Polyester and Glass-Filled
  • Readout: Dual
  • Card Type: Non-Specified Dual-Edge
  • Card Thickness Range: 0.054 inches to 0.070 inches (1.37mm to 1.78mm)
  • Mounting: Through-Hole
  • Standard Package: 108
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 50POS 0.100
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $3.0130
Kyocera International Inc. Electronic Components
CONN EDGE DUAL FMALE 12POS 0.024
Need more? Email Us
Amphenol
CONN MICROTCA FMALE 170POS 0.029
Lowest to $26.3077
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess