EN
  • EN
  • DE

6-520314-7

Part No 6-520314-7
Manufacturer TE Connectivity
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description CONN FFC FPC TOP 17POS 2.54MM RA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Flat Flex Type FFC, FPC
Mounting Type Through Hole, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 17
Pitch 0.100" (2.54mm)
Termination Kinked Pin
FFC, FCB Thickness 0.13mm ~ 0.38mm
Height Above Board 0.190" (4.83mm)
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyester Thermoplastic, Glass Filled
Voltage Rating 250V
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1625423-6-520314-7
Ultra Librarian 3D Model Ultra Librarian 6-520314-7 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
CONN FPC 33POS 0.3MM R/A
Lowest to $0.2830
Wurth Electronics Inc
CONN FFC VERT 24POS 1MM SMD
Lowest to $3.2015
AVX Corp/Kyocera Corp
CONN FFC BOTTOM 50POS 0.5MM R/A
Lowest to $2.3284
Hirose Electric Co Ltd
CONN FFC BOTTOM 24POS 0.5MM R/A
Lowest to $0.8732
TE Connectivity
CONN FPC BOTTOM 5POS 1MM R/A
Lowest to $1.4553
Amphenol
CONN FFC FPC VERT 15POS 1MM PCB
Need more? Email Us
GCT
CONN FFC FPC VERT 15POS 1MM SMD
Lowest to $0.7282
Molex, LLC
CONN FPC BOTTOM 50POS 0.5MM R/A
Lowest to $0.2911
Amphenol FCI
CONN FFC BOTTOM 60POS 0.5MM R/A
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7804 $54.2432
18+ $5.5634 $100.1412
28+ $5.3896 $150.9088
39+ $5.2157 $203.4123
50+ $5.0419 $252.0950
67+ $4.5203 $302.8601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess