EN
  • EN
  • DE

6-520314-6

Part No 6-520314-6
Manufacturer TE Connectivity
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description CONN FFC FPC TOP 16POS 2.54MM RA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Flat Flex Type FFC, FPC
Mounting Type Through Hole, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 16
Pitch 0.100" (2.54mm)
Termination Kinked Pin
FFC, FCB Thickness 0.13mm ~ 0.38mm
Height Above Board 0.190" (4.83mm)
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyester Thermoplastic, Glass Filled
Voltage Rating 250V
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Package Tray
Supply and Demand Status Normal
Win Source Part Number 1625422-6-520314-6
Ultra Librarian 3D Model Ultra Librarian 6-520314-6 CAD Model

Description

N

You May Also Be Interested in

Amphenol FCI
CONN FFC BOTTOM 22POS 0.5MM R/A
Lowest to $1.4291
Amphenol
CONN FFC FPC VERT 15POS 1MM PCB
Need more? Email Us
Molex, LLC
CONN FPC BOTTOM 50POS 0.5MM R/A
Lowest to $0.2911
Omron
CONN FPC BOTTOM 45POS 0.3MM R/A
Lowest to $0.4366
Molex, LLC
CONN FFC VERT 20POS 0.5MM SMD
Lowest to $0.4366
Hirose Electric Co Ltd
CONN FFC BOTTOM 24POS 0.5MM R/A
Lowest to $0.8732
Cvilux USA
CONN FFC FPC 5POS 0.5MM R/A
Lowest to $0.4366
Hirose Electric Co Ltd
CONN FFC BOTTOM 28POS 0.5MM R/A
Lowest to $4.4647
Amphenol FCI
CONN FFC FPC VERT 12POS 1MM PCB
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess