EN
  • EN
  • DE

6-2301994-1

Part No 6-2301994-1
Manufacturer TE Connectivity
Catalog Modular Connectors
Description CONN JACK 1PORT 1000 BASE-T PCB / 1 Port RJ45Through Hole 10/100/1000 Base-T, AutoMDIX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Mfr TE Connectivity AMP Connectors
Series -
Package Tray
Product Status Active
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100/1000 Base-T, AutoMDIX
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.445" (11.30mm)
LED Color Green, Orange - Yellow
Number of Cores per Jack 8
Shielding Shielded, EMI Finger
Features Board Lock
Tab Direction Up
Contact Material Copper Alloy
Contact Finish Gold
Temperature Range - Operating -40°C ~ 85°C
Contact Finish Thickness 30.0µin (0.76µm)
Shield Material Brass
Housing Material Liquid Crystal Polymer (LCP)
Base Product Number 2301994
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1362658-6-2301994-1
Ultra Librarian 3D Model Ultra Librarian 6-2301994-1 CAD Model

Description

The TE Connectivity AMP Connectors modular connector jack with magnetics is a high-quality component designed for use in various electronic applications.

  • Temperature Range: -40°C to 85°C
  • Board Lock: Yes
  • Shielding: Shielded with EMI finger
  • Contact Finish: Gold with a thickness of 30.0µin (0.76µm)
  • Orientation: 90° angle
  • Housing Material: Liquid crystal polymer (LCP)
  • Height Above Board: 0.445" (11.30mm)
  • Port: Single
  • LED Color: Green for link status and orange-yellow for activity

You May Also Be Interested in

Molex, LLC
43202-8916 Molex Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE SHIELDED datasheet, inventory, & pricing.
Lowest to $13.1815
HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
Hanrun
Jack Modular Connector RJ45 Surface Mount
Lowest to $2.4448
Molex, LLC
42410-8312 Molex Modular Connectors / Ethernet Connectors VERT 8/8 PANEL STOP flush mnt stand pro datasheet, inventory, & pricing.
Need more? Email Us
Dongguan Heling Electronic Co., Ltd.
Jack Modular Connector RJ45 Recessed Mount Shielded
Lowest to $0.6862
Molex, LLC
85513-5013 Molex Modular Connectors / Ethernet Connectors 8/8 VERT LOW PRO datasheet, inventory, & pricing.
Lowest to $1.1642
Amphenol Commercial Products
RJSAE-5380-02 Amphenol Commercial Products Modular Connectors / Ethernet Connectors MOD CONNECTOR datasheet, inventory, & pricing.
Lowest to $4.3657
HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
Phoenix Contact
COUPLER MODULAR 8POS-8POS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess