EN
  • EN
  • DE

6-2154874-4

Part No 6-2154874-4
Manufacturer TE Connectivity
Catalog Optoelectronics Accessories
Description 1 PC LED SOCKET CITIZEN CLL050
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Socket
For Use With/Related Products Citizen CL-L050
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1569735-6-2154874-4
Ultra Librarian 3D Model Ultra Librarian 6-2154874-4 CAD Model

Description

N

You May Also Be Interested in

IDEC
TRANSFORMER 110/120V AC
Need more? Email Us
TE Connectivity
LIGHT CONTROLLER BASE 76MM
Lowest to $16.0811
TE Connectivity
Z35 MINI LED HOLDER 13.5*13.5MM
Need more? Email Us
Carling Technologies
DIMMER CONTROL
Need more? Email Us
Phoenix Contact
FOC-FDX20-PP-SCD6-SM
Need more? Email Us
TE Connectivity
2PC REQ/ASSEM LED SOCKET CITIZEN
Lowest to $0.8950
Visual Communications Company - VCC
5MM TRI-LEAD CABLE ASSY
Need more? Email Us
Amphenol
DOME COVER 40 MM DIA, 40 MM HIGH
Need more? Email Us
Ledil
BASE RND 38MM DIA 5.5MM WHITE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess