EN
  • EN
  • DE

LD151NN1-3AAFE-1FC

Part No LD151NN1-3AAFE-1FC
Manufacturer Carling Technologies
Catalog Optoelectronics Accessories
Description DIMMER CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Optoelectronics Accessories
Mfr Carling Technologies
Series LD
Package Bulk
Accessory Type Dimmer Switch
For Use With/Related Products LD Series
Standard Package 1
REACH Status REACH Unaffected
Win Source Part Number 1351539-LD151NN1-3AAFE-1FC
Ultra Librarian 3D Model Ultra Librarian LD151NN1-3AAFE-1FC CAD Model

Description

The Carling Technologies LD151NN1-3AAFE-1FC is a single pole, single throw (SPST) rocker switch designed for various applications requiring reliable on-off control. This switch is part of the L-Series and is known for its robust construction, high current capacity, and versatile design options.

Applications:

  • Marine Equipment: Used in boats and other marine vehicles for controlling lights, pumps, and other electrical devices.
  • Industrial Machinery: Employed in control panels and equipment for on-off switching.
  • Power Supplies: Used for switching power on and off in various power supply units.
  • Appliances: Found in household appliances like washing machines, dryers, and refrigerators.
  • Automotive: Used in vehicles for controlling lights, accessories, and other electrical functions.

Features:

  • Single Pole, Single Throw (SPST): Provides a simple on-off switching function.
  • Rocker Actuator: Easy to operate with a simple push of the rocker.
  • High Current Capacity: Capable of handling high current loads.
  • Robust Construction: Designed for reliable performance in harsh environments.
  • Various Termination Options: Available with different termination options for easy installation.

Benefits:

  • Reliable Switching: Ensures consistent and reliable on-off control.
  • Easy Operation: Rocker actuator simplifies operation.
  • Versatile Application: Suitable for a wide range of applications.
  • Durable Design: Built to withstand harsh environmental conditions.
  • Easy Installation: Various termination options simplify installation.

Additional Details:

The LD151NN1-3AAFE-1FC rocker switch features a single pole, single throw (SPST) configuration, providing a simple on-off switching function. Its rocker actuator simplifies operation, making it easy to switch the device on or off. The switch is designed with a high current capacity, allowing it to handle high current loads. Its robust construction ensures reliable performance in harsh environments. The switch is commonly used in marine equipment, industrial machinery, power supplies, appliances, and automotive applications. Carling Technologies is known for producing high-quality and reliable switches, and the L-Series switches are no exception. The switch is designed to meet various industry standards, ensuring its safety and reliability. Its various termination options simplify installation, making it easy to integrate into different systems. The LD151NN1-3AAFE-1FC is a reliable and versatile rocker switch suitable for a wide range of applications requiring on-off control.

You May Also Be Interested in

Carling Technologies
DIMMER CONTROL
Need more? Email Us
Broadcom Limited
SC DUPLEX 1X9 PORT PLUG
Lowest to $213.6843
Visual Communications Company - VCC
LED RETAINING RING 5MM
Lowest to $0.0539
IDEC
TRANSFORMER 110/120V AC
Need more? Email Us
Dialight
LARGE PANEL IND.
Need more? Email Us
Phoenix Contact
FOC-FDX20-PP-SCD6-SM
Need more? Email Us
TE Connectivity
2PC REQ/ASSEM LED SOCKET CITIZEN
Lowest to $0.8950
TE Connectivity
ASSEMBLY, ROT DIM REC 49.22MM 7
Need more? Email Us
TE Connectivity
LIGHT CONTROLLER BASE 76MM
Lowest to $16.0811

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess