EN
  • EN
  • DE

6-1393243-1

Part No 6-1393243-1
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Power Relays Power Pcb Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 85 °C
Mounting SMD (SMT)
Case / Package DIP
Coil Current 66.67 mA
Coil Power 400 mW
Coil Resistance 90 Ω
Coil Type Non-Latching
Coil Voltage (DC) 6 V
Contact Current Rating 8 A
Contact Material Silver
Contact Voltage Rating (AC) 250 V
Current Rating 8 A
Depth 12.7 mm
Dropout Voltage 600 mV
ELV Compliant
Height 15.7 mm
Lead Free Yes
Length 29 mm
Max Current Rating 15 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 400 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Contacts 2
Number of Pins 8
Operate Time 8 ms
Packaging Carton
Radiation Hardening No
REACH SVHC Unknown
Relay Type General Purpose
Release Time 6 ms
RoHS Compliant
Schedule B 8536490080
Termination PC Pin, PCB
Throw Configuration DPDT
Voltage Rating (AC) 400 V
Weight 13 g
Width 12.7 mm
Win Source Part Number 959789-6-1393243-1
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6-1393243-1 CAD Model

Description

The 959789-6-1393243-1 is a signal relay product manufactured by TE Connectivity.

  • Popularity: low-popularity
  • Supply and demand status: shortage supply and demand status
  • Throw Configuration: DPDT
  • Coil Voltage: 6V DC
  • Maximum Current Rating: 15A
  • Lead-Free: Yes
  • RoHS-Compliant: Yes

You May Also Be Interested in

TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
Panasonic
RELAY GEN PURPOSE DPDT 1A 1.5V
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9362 $59.0430
36+ $3.2298 $116.2728
56+ $3.1288 $175.2128
77+ $3.0279 $233.1483
99+ $2.9269 $289.7631
133+ $2.6242 $349.0186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,169 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess