EN
  • EN
  • DE

59155-000-105 [V003]

Part No 59155-000-105 [V003]
Manufacturer TE Connectivity
Catalog Coaxial Cables (RF)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Coaxial Cables (RF)
Mfr TE Connectivity Deutsch Connectors
Package Bag
Base Product Number 59155
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.20.0000
Win Source Part Number 1315983-59155-000-105 [V003]
Ultra Librarian 3D Model Ultra Librarian 59155-000-105 [V003] CAD Model

Description

The 59155-000-105 [V003] is a coaxial cable assembly manufactured by TE Connectivity. It is a pre-terminated cable, meaning it has connectors already attached at both ends, ready for immediate use. Coaxial cables are designed to transmit radio frequency (RF) signals with minimal signal loss, making them suitable for a wide range of applications.

Applications

  • Test and Measurement: Used for connecting test equipment in RF and microwave test setups.
  • Communication Systems: Employed in communication systems for transmitting RF signals between components.
  • Wireless Systems: Utilized in wireless systems for connecting antennas to transceivers.
  • Broadcast Systems: Applied in broadcast systems for transmitting video and audio signals.
  • Satellite Communications: Used in satellite communication systems for connecting LNBs (Low-Noise Block downconverters) to receivers.

Features

  • Pre-Terminated: Comes with connectors already attached for easy installation.
  • Low Loss: Designed for low signal loss over the specified frequency range.
  • Shielded: Features shielding to minimize interference from external sources.
  • Durable Construction: Made from durable materials for long-lasting performance.
  • Specific Connector Types: Uses specific connector types (e.g., SMA, BNC, N-Type) as determined by the specific configuration.

Benefits

  • Easy Installation: Simplifies installation with pre-terminated connectors.
  • Reliable Signal Transmission: Provides reliable signal transmission with minimal loss.
  • Reduced Interference: Minimizes interference from external sources.
  • Durable Performance: Ensures durable performance in demanding environments.

Additional Details

The 59155-000-105 [V003] cable assembly's key specifications include the cable type, connector types, cable length, impedance (usually 50 ohms or 75 ohms), frequency range, and insertion loss. The cable type determines the cable's characteristics, such as its outer diameter, shielding effectiveness, and temperature rating. Connector types may vary depending on the application. The cable length is the overall length of the assembly. Impedance matching is crucial in RF systems to minimize signal reflections. Insertion loss is the signal loss through the cable assembly, typically specified in dB per unit length. The shielding effectiveness indicates the cable's ability to block electromagnetic interference. Datasheets provide detailed information on the cable assembly's electrical and mechanical characteristics.

You May Also Be Interested in

Cinch Connectivity Solutions
UMC CABLE W/MMCX STR PLUG ON ONE
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 100MM
Need more? Email Us
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.178m SMP to SMP PL-PL Bag
Need more? Email Us
Pomona Electronics
CABLE BNC MALE LOW NOISE 360"
Need more? Email Us
Molex, LLC
CBL ASSY UMCC PLUG-PLUG 9"
Lowest to $29.8787
Cinch Connectivity Solutions
RCA PATCH CORD 50OHM 24" / Power Transformer 1500Vrms 1.2VA 6 Terminal PC Pin Thru-Hole
Need more? Email Us
RF Micro Devices
CONN JUMPER AMC PLUG-PLUG 370MM
Lowest to $4.5623
Amphenol-RF Division
AMMC RA PLG-PLG 1.13MM CBL 50MM
Lowest to $5.2191
Pomona Electronics
CABLE BNC MALE LOW NOISE 120"
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess