Products specifications Report Issue?

Connector Type Receptacle, Female Sockets
Number of Positions 64
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 2
Style B
Level, Class 2
Mounting Type Through Hole
Termination Solder
Contact Finish Gold
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1612293-5650860-5
Ultra Librarian 3D Model Ultra Librarian 5650860-5 CAD Model

You May Also Be Interested in

Molex, LLC
SOCKET, 21 WAY; Gender: Socket; No. of Ways: 21; Lead Spacing: 3.5mm; Series: Siemens
Need more? Email Us
ECAD model for 85042-0385
Amphenol FCI
CONN DIN HDR 32POS PCB RA GOLD
Lowest to $3.8303
ECAD model for 86092325313H55ELF
Molex, LLC
Connector, din-41612, pcb Mount, plug, 64 Contacts, skt, 0.1 Pitch, pc Tail Terminal, guide Slot
Lowest to $1.0969
ECAD model for 85040-0414
Amphenol
CONN DIN RCPT 48POS PCB GOLD / 48 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Lowest to $1.3020
ECAD model for 86093488324H55V1LF
TE Connectivity
CONN DIN HDR 64POS PCB / 64 Position Din Connector Header, Male Pins Through Hole
Need more? Email Us
ECAD model for 1393756-5
Amphenol FCI
Conn Contact Din Pin
Need more? Email Us
ECAD model for 8609M3101C1LF
TE Connectivity
CONN DIN RCPT 32POS PCB / 32 Position Din Connector Receptacle, Female Sockets Through Hole
Need more? Email Us
ECAD model for 5650864-5
TE Connectivity
CONN DIN RCPT 64POS PCB GOLD / 64 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Need more? Email Us
ECAD model for 5650859-5
TE Connectivity
CONN DIN PLUG 32POS PCB RA GOLD / 32 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, Right Angle
Need more? Email Us
ECAD model for 5-1393644-9

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1085 $60.5425
11+ $9.9352 $109.2872
16+ $9.6247 $153.9952
22+ $9.3142 $204.9124
28+ $9.0038 $252.1064
38+ $8.0724 $306.7512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49,173 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention