Products specifications Report Issue?

Convert From (Adapter End) 0.25" (6.35mm) 1/4" Quick Connect, Male (2)
Convert To (Adapter End) 0.25" (6.35mm) 1/4" Quick Connect, Female
Insulation Non-Insulated
Features Side by Side Male Terminals
Contact Material Brass
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1534175-MA250DMMFK
Ultra Librarian 3D Model Ultra Librarian MA250DMMFK CAD Model

You May Also Be Interested in

Panduit Corp
CONN RING CIRC 16-22AWG #4 CRIMP
Need more? Email Us
ECAD model for PK18-4R-C
Keystone Electronics
CONN RING CIRC 18-22AWG #8 CRIMP
Need more? Email Us
ECAD model for 8210
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #1/4
Need more? Email Us
ECAD model for LCA2/0-14F-X
Panduit Corp
CONN RING CIRC 14-16AWG #5/16
Need more? Email Us
ECAD model for PN14-56R-C
3M
CONN RING CIR 14-16AWG 1/4 1=1PC
Need more? Email Us
ECAD model for RV14-14Q
Phoenix Contact
CONN RING CIRC 8AWG M12 CRIMP
Need more? Email Us
ECAD model for 3240093
Panduit Corp
CONN RING FLAT 6AWG #5/16 CRIMP
Need more? Email Us
ECAD model for S6-56R-T
Panduit Corp
CONN TERM RECT TONG 4/0AWG #5/16
Need more? Email Us
ECAD model for LCAN4/0-56-X
3M
CONN RING CIR 10-12AWG 3/8 1=1PC
Need more? Email Us
ECAD model for 94848

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention