EN
  • EN
  • DE

530341-6

Part No 530341-6
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN KEY EXTERNAL 2PC. / Connector Polarizing Device (Key, Plug, Post) For Box Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Accessories
Mfr TE Connectivity Aerospace, Defense and Marine
Series Box
Package Bulk
Accessory Type Polarizing Device (Key, Plug, Post)
For Use With/Related Products Box Series
Base Product Number 530341
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Names 2266-530341-6
Standard Package 50
Win Source Part Number 998005-530341-6
Ultra Librarian 3D Model Ultra Librarian 530341-6 CAD Model

Description

The 530341-6 is a rectangular connector manufactured by TE Connectivity, designed for versatile and reliable connections in a wide range of electronic applications. This connector is part of a larger family of rectangular connectors known for their robust design and ease of use. It provides a secure and efficient method for connecting multiple circuits in a single interface.

Applications

  • Industrial Automation Equipment
  • Automotive Electronics
  • Telecommunications Systems
  • Medical Devices
  • Aerospace Applications

Features

  • Multiple contact positions for high-density connections
  • Polarization features to prevent incorrect mating
  • Robust housing material for durability in harsh environments
  • Available in various mounting configurations (e.g., panel mount, PCB mount)
  • Contact plating options for optimal conductivity and corrosion resistance

Benefits

  • Provides reliable electrical connections, minimizing signal loss and ensuring optimal performance.
  • Simplifies wiring and assembly, reducing installation time and costs.
  • Offers a compact and efficient solution for connecting multiple circuits in a single interface.
  • Ensures long-term performance in demanding environments due to its durable construction.
  • Offers design flexibility with various mounting and contact options.

Additional Details

The 530341-6 connector typically features a thermoplastic housing and utilizes tin or gold-plated contacts to ensure reliable electrical performance. It is designed for wire-to-board or wire-to-wire connections, depending on the specific configuration. The specific electrical characteristics, such as voltage and current ratings, depend on the contact material and housing, but it generally supports up to several amps per contact. The connector often includes features like locking mechanisms or strain relief to ensure secure and stable connections, even under vibration or mechanical stress. It is designed to meet industry standards for safety and performance. It is commonly used in applications requiring a high number of connections in a compact space and designed to withstand harsh conditions, such as extreme temperatures and humidity.

You May Also Be Interested in

Panasonic
CONN HDR 30POS SMD GOLD / 30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $2.6853
TE Connectivity
CONN HEADER SMD 3POS 3MM / Connector Header Surface Mount 3 position 0.118" (3.00mm)
Need more? Email Us
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
CONN PLUG 64POS SMD GOLD / 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $41.5223
TE Connectivity
CONN HEADER SMD 4POS 2MM / Connector Header Surface Mount 4 position 0.079" (2.00mm)
Need more? Email Us
TE Connectivity
CONN PLUG HSG 26POS HYBRID / 26 Rectangular Connectors - Housings Plug White
Lowest to $1.2482
AVX Corp/Kyocera Corp
CONN PLUG 30POS SMD GOLD / 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $1.9968
Hirose Electric Co Ltd
CONN RCPT 168POS SMD GOLD / 168 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
Panasonic
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $4.5490

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess