EN
  • EN
  • DE

520025L029

Part No 520025L029
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description Heat Shrink Tubing and Sleeves CRN-3/16-0-STK- CS5005
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053344-520025L029
Categories Heat Shrink Tubing
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 520025L029 CAD Model

Description

The 520025L029 is a length of heat shrink tubing manufactured by TE Connectivity. Heat shrink tubing is a polymer tube that shrinks in diameter when heated. It is commonly used to insulate wires, providing abrasion resistance and environmental protection for stranded and solid wire conductors, connections, joints and terminals in electrical work. It can also be used to repair the insulation on wires or to bundle them together, to protect wires or small parts from minor abrasion, and to create cable entry seals, offering environmental sealing protection.

Applications

  • Electrical Wiring: Insulating and protecting electrical wires and connections in various applications.
  • Cable Management: Organizing and bundling cables together for a cleaner and more organized appearance.
  • Strain Relief: Providing strain relief for cables and connectors to prevent damage from bending or pulling.
  • Environmental Protection: Sealing and protecting electrical components from moisture, dust, and other environmental contaminants.
  • Repair and Maintenance: Repairing damaged insulation on wires and cables.

Features

  • Heat Shrinkable: Shrinks in diameter when heated to conform to the shape of the underlying object.
  • Durable Material: Made from durable materials that provide excellent abrasion resistance and environmental protection.
  • Flame Retardant: Self-extinguishing properties enhance safety in electrical applications.
  • Various Sizes and Colors: Available in a wide range of sizes and colors to suit different applications.
  • Easy to Use: Simple and easy to apply using a heat gun or other heat source.

Benefits

  • Improved Insulation: Provides excellent insulation for electrical wires and connections, reducing the risk of short circuits and electrical hazards.
  • Enhanced Cable Management: Helps to organize and manage cables, creating a cleaner and more professional appearance.
  • Increased Durability: Protects wires and cables from abrasion, moisture, and other environmental contaminants, extending their lifespan.
  • Simplified Repairs: Makes it easy to repair damaged insulation on wires and cables, saving time and money.
  • Improved Safety: Enhances safety by providing insulation and protection against electrical hazards.

Additional Details

Specific details, such as shrink ratio, material composition (e.g., polyolefin), and operating temperature range, would typically be available in the product datasheet. The 520025L029 is a specific part number; information about the exact dimensions (diameter before and after shrinking) and other material properties can be found on TE Connectivity's website or through their distributors.

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Lowest to $16.8851
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Cross Linked Polyolefin Black Heavy Piece
Need more? Email Us
TE Connectivity
BOOT MOLDED Y / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHK TUBING 4:1 7.4DIA X 4' / Heat Shrink Tubing ST Polyolefin Clear Thin Stick
Lowest to $13.8039
TE Connectivity
HEATSHRINK BOOT SZ96 BLACK / Heat Shrink Boot Black 96
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess