EN
  • EN
  • DE

5-1393302-2

Part No 5-1393302-2
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description V23134A0053G243
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 31 Weeks
Features General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Manufacturer TE Connectivity
Package Bulk
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Family Name 1393302
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.41.0060
Other Part Number -V23134-A0053-G243-SI-ND, -5-1393302-2-SI, 5-1393302-2-ND, A128843, -V23134-A0053-G243-SI, V23134A0053G243
Quantity per package 315
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938423-5-1393302-2
Ultra Librarian 3D Model Ultra Librarian 5-1393302-2 CAD Model

Description

The 5-1393302-2 is a power relay manufactured by TE Connectivity. This relay is designed for switching higher currents and voltages, typically exceeding 2 Amps. It's commonly used in applications requiring remote control of power circuits.

Applications

  • Industrial automation
  • HVAC systems
  • Lighting control
  • Motor control
  • Power supplies

Features

  • Coil Voltage: Typically 12VDC or 24VDC (Consult datasheet for specific coil voltage)
  • Contact Current Rating: Over 2 Amps (Consult datasheet for specific current rating)
  • Contact Configuration: SPDT or DPDT (Consult datasheet for specific configuration)
  • Mounting Type: PCB Mount or Panel Mount (Consult datasheet for specific mounting)
  • Sealed or Unsealed Options Available
  • RoHS Compliant

Benefits

  • Enables remote control of power circuits.
  • Provides reliable switching of higher currents and voltages.
  • Offers flexible contact configurations to suit various applications.
  • Easy to integrate into existing systems.
  • Available in sealed options for harsh environments.
  • Environmentally friendly due to RoHS compliance.
  • Long operational life

Additional Details

The 5-1393302-2 is a robust power relay designed for demanding applications. The specific coil voltage, contact current rating, and contact configuration depend on the specific model within the 5-1393302-2 series; consult the manufacturer's datasheet for exact specifications. The relay may be available in both sealed and unsealed versions, with sealed versions offering enhanced protection against dust and moisture. It is commonly used in industrial automation systems, HVAC systems, and other applications requiring remote control of power circuits. Proper selection of the relay's coil voltage and contact current rating is essential for reliable operation. The relay is designed for long operational life and high reliability.

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE SPST 5A 5V / General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Lowest to $1.1792
Altech corporation
RELAY GEN PURPOSE DPDT 8A 6V
Lowest to $10.6254
Panasonic
RELAY GEN PURPOSE SPST 8A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $2.8575
TE Connectivity
Power/Signal Relay, 1 Form A, SP
Lowest to $0.5850
TE Connectivity
RELAY GEN PURPOSE SPST 16A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 8A 12V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 10A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $6.7233
Altech corporation
RELAY GEN PURPOSE DPDT 8A 12V
Lowest to $6.8182
Altech corporation
RELAY GEN PURPOSE DPDT 8A 12V
Lowest to $6.8182

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess