EN
  • EN
  • DE

EB71S-SA1540V

Part No EB71S-SA1540V
Manufacturer Vishay
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FMALE 30POS 0.156 / 30 Position Female Connector Non Specified - Dual Edge Gold 0.156" (3.96mm) Green
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Mfr Vishay Dale
Series EB7S
Package Bulk
Product Status Obsolete
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 15
Number of Positions 30
Card Thickness 0.054" ~ 0.071" (1.37mm ~ 1.80mm)
Number of Rows 2
Pitch 0.156" (3.96mm)
Read Out Single
Mounting Type Panel Mount
Termination Solder Eyelet(s)
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Type Full Bellows
Color Green
Flange Feature Flush Mount, Top Opening, Unthreaded, 0.142" (3.61mm) Dia
Temperature Range - Operating -55°C ~ 125°C
Material - Insulation Diallyl Phthalate (DAP)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1337329-EB71S-SA1540V
Ultra Librarian 3D Model Ultra Librarian EB71S-SA1540V CAD Model

Description

The Vishay Dale EB7S series edgeboard connector is a high-quality card edge connector that is designed for use in electronic devices.

  • Card Type: Non-Specified - Dual Edge
  • Number of Positions: 30
  • Pitch: 0.156" (3.96mm)
  • Number of Rows: 2
  • Positions/Bay/Row: 15
  • Features: Flush Mount, Top Opening, Unthreaded, 0.142" (3.61mm) Dia Flange
  • Mounting Type: Panel Mount
  • Termination: Solder Eyelet(s)
  • Card Thickness: 0.054" ~ 0.071" (1.37mm ~ 1.80mm)
  • Contact Material: Phosphor Bronze
  • Contact Finish: Gold
  • Contact Finish Thickness: 30µin (0.76µm)
  • Color: Green
  • Contact Type: Full Bellows
  • Operating Temperature: -55°C ~ 125°C
  • Readout: Single

You May Also Be Interested in

Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Lowest to $20.3749
Amphenol FCI
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
JAE Electronics
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $1.8768
Amphenol FCI
CONN EDGE DUAL FMALE 60POS GOLD
Lowest to $3.9716
Amphenol FCI
CONN EDGE DUAL FMALE 68POS
Need more? Email Us
Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Lowest to $4.8262
Amphenol
CONN EDGE DUAL FMALE 60POS GOLD
Lowest to $3.9716
Amphenol FCI
CONN EDGE DUAL FMALE 48POS
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 24POS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess