EN
  • EN
  • DE
  • IT

4515DO-DS3BK004DP

Part No 4515DO-DS3BK004DP
Manufacturer TE Connectivity
Catalog Pressure Sensors, Transducers
Description SENSOR 0.15PSID 0.14" 14BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000562-4515DO-DS3BK004DP
Manufacturer TE Connectivity
Category Sensors, Transducers -Pressure Sensors, Transducers
Package Tray
Operating Temperature -10°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP Module
Product Status Active
Base Product Number 4515
Ultra Librarian 3D Model Ultra Librarian 4515DO-DS3BK004DP CAD Model

Description

The 4515DO-DS3BK004DP is a pressure sensor from TE Connectivity's 4515 series. It is a small, low-pressure MEMS sensor designed for various applications requiring accurate pressure measurement. This particular model is a differential pressure sensor with a digital output, offering precise and reliable performance.

Applications

  • Medical devices (e.g., ventilators, respirators)
  • HVAC systems (e.g., differential pressure monitoring)
  • Industrial process control
  • Portable pressure calibrators
  • Pneumatic controls

Features

  • Digital output (I2C)
  • Differential pressure sensing
  • Small form factor
  • Low power consumption
  • Calibrated and temperature compensated

Benefits

  • High accuracy: Provides precise pressure measurements for critical applications.
  • Easy integration: Digital output simplifies interfacing with microcontrollers and other digital systems.
  • Space-saving design: Small size allows for integration into compact devices.
  • Extended battery life: Low power consumption makes it suitable for battery-powered applications.
  • Reliable performance: Calibration and temperature compensation ensure accurate readings over a wide range of operating conditions.

Additional Details

The 4515DO-DS3BK004DP utilizes MEMS (Micro-Electro-Mechanical Systems) technology to provide a highly accurate and reliable pressure measurement. The sensor is calibrated and temperature compensated, meaning that its output is corrected for variations in temperature, ensuring accurate readings even in changing environments. The digital I2C output allows for easy integration with microcontrollers and other digital systems. The sensor is designed to measure differential pressure, which is the difference between two pressures. This is useful in applications such as measuring airflow or monitoring pressure drops across filters. The sensor operates on a supply voltage typically around 3.3V or 5V and consumes very little power, making it ideal for battery-powered devices. The small size of the sensor allows it to be integrated into compact devices without taking up too much space. Detailed specifications such as the exact pressure range, accuracy, and temperature compensation range can be found in the product datasheet provided by TE Connectivity.

You May Also Be Interested in

Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us
Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.18\
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.9775 $65.9775
2+ $54.1354 $108.2708
3+ $52.4437 $157.3311
4+ $50.7519 $203.0076
6+ $49.0602 $294.3612
7+ $43.9850 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess