EN
  • EN
  • DE

448815-5

Part No 448815-5
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN D-SUB PLUG 50POS CRIMP / 50 Position D-Sub Plug, Male Pins Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity Aerospace, Defense and Marine
Series AMPLIMITE 109
Package Bulk
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 50
Number of Rows 3
Mounting Type Free Hanging (In-Line)
Shell Size, Connector Layout 5 (DD, D)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Crimp
Shell Material, Finish Brass, Gold Plated
Contact Finish Gold
Current Rating (Amps) 7.5A
Features Grommet
Dielectric Material Diallyl Phthalate (DAP)
Temperature Range - Operating -55°C ~ 125°C
Base Product Number 448815
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.8000
Standard Package 1
Win Source Part Number 1004977-448815-5
Ultra Librarian 3D Model Ultra Librarian 448815-5 CAD Model

Description

This is a male pin D-sub connector from the AMPLIMITE 109 series with 50 positions and no specific color.

  • Positions: 50
  • Grommet: Yes
  • Contact Type: Signal
  • Rows: 3
  • Termination: Crimp
  • Contact Finish: Gold
  • Package: Bulk
  • Connector Style: D-sub
  • Flange: Housing/shell (unthreaded)
  • Shell Material: Brass, Gold Plated
  • Dielectric Material: Diallyl Phthalate (DAP)
  • Shell Size and Layout: 5 (DD, D)
  • Mounting: Free Hanging (In-Line)
  • Temperature Range: -55°C to 125°C
  • Current Rating: 7.5A
  • Standard Package: 1

You May Also Be Interested in

Positronic
CONN D-SUB RCPT 25P PNL MT CRIMP
Lowest to €23.4450
Amphenol
CONN SCREWLOCK DSUB FEML M3/4-40
Need more? Email Us
3M
SCREW BRDLOCK #4-40 9.5MM 1=1PC
Need more? Email Us
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Need more? Email Us
ITT Cannon, LLC
CONN D-SUB RCPT 25P PNL MT CRIMP
Lowest to €23.4450
HARTING
DSUB-SCREW-LOCK-FE-UNC/M3-13MM
Need more? Email Us
Amphenol Commercial Products
CONN D-SUB RCPT 9POS SOLDER CUP
Lowest to €1.2586
HARTING
DSUB SCREW-LOCK MA 09P-37P TIN
Need more? Email Us
TE Connectivity
CONN D-SUB FEM SCREW LOCK KIT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess