Products specifications Report Issue?

Category Connectors, InterconnectsTerminalsRing Connectors
Manufacturer TE Connectivity AMP Connectors
Series PIDG
Packaging Bulk
Part Status Active
Terminal Type Circular
Stud/Tab Size 10 Stud
Thickness 0.039" (0.99mm)
Width - Outer Edges 0.375" (9.53mm)
Length - Overall 1.083" (27.51mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 10-12 AWG
Insulation Insulated
Features Serrated Termination
Color Yellow
Contact Material Copper
Contact Finish Tin
Insulation Diameter 0.150" ~ 0.250" (3.81mm ~ 6.35mm)
Material - Insulation Polyamide (PA), Nylon
Base Product Number 3510
Ultra Librarian 3D Model Ultra Librarian 35109 CAD Model

You May Also Be Interested in

ERNI Electronics
CONN RCPT HSG 5POS 2.54MM
Lowest to $2.5355
ECAD model for 364226-E
Wurth Electronics Inc
CONN JACK 1PORT PCB
Lowest to $10.2819
ECAD model for 7499010004A
TE Connectivity
CONN D-SUB FEMALE SCREW LOCK
Need more? Email Us
ECAD model for 5745563-3
Amphenol FCI
CONN D-SUB RCPT 25POS R/A SOLDER
Need more? Email Us
ECAD model for D25S13B4GX00LF
Amphenol FCI
CONN HEADER SMD 6POS 2.54MM
Need more? Email Us
ECAD model for 95293-101A06LF
Amphenol FCI
CNR ACC PLASTIC
Need more? Email Us
ECAD model for 8630CH09M3LF
TE Connectivity
CONN RCPT HSNG 68POS TIMERS BLK
Lowest to $10.6597
ECAD model for 963598-1
TE Connectivity
CONN RCPT HSG 12POS
Lowest to $7.3520
ECAD model for DT04-12PC
Amphenol FCI
CONN D-SUB RCPT 25POS SOLDER CUP
Need more? Email Us
ECAD model for DB25S065TLF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention