Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 16A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 30 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 600 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-4 (DO-203AA)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number 1N1348
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 5572-1N1348
Ultra Librarian 3D Model Ultra Librarian 1N1348 CAD Model

Description

The 1N1348 from Microchip Technology is a robust and reliable semiconductor device designed to meet a wide array of electrical and electronic applications. As a part of Microchip's extensive product line, this component is engineered to provide stable performance in various circuits.

Key Features

  • High Voltage Rating: This device is capable of handling high voltage applications, making it suitable for industrial and power management systems.
  • Low Forward Voltage Drop: The 1N1348 ensures efficient operation with a low forward voltage drop, which enhances overall system efficiency.
  • Durable Construction: Built to withstand harsh conditions, the 1N1348 is designed for longevity and reliability in demanding environments.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, ensuring consistent performance even under extreme temperatures.

Applications

The versatility of the 1N1348 allows it to be used in various applications, including:

  • Power supplies and converters
  • Industrial machinery
  • Automotive systems
  • Telecommunications equipment
  • Renewable energy installations, such as solar panels and wind turbines

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N1348 is no exception. Each device is rigorously tested to ensure it meets Microchip's high standards for performance and reliability. Customers can trust the 1N1348 for their critical applications, knowing that it comes from a leader in semiconductor technology.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Microchip Technology. The datasheet includes comprehensive information on electrical characteristics, thermal properties, and mechanical dimensions, ensuring that the 1N1348 can be integrated seamlessly into their designs.

Note: The 1N1348 is just one example of the high-quality components manufactured by Microchip Technology. For more information or to explore other products, visit Microchip's official website or contact their customer service team.

You May Also Be Interested in

Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $4.0171 $68.2907
40+ $3.2960 $131.8400
61+ $3.1931 $194.7791
84+ $3.0901 $259.5684
109+ $2.9870 $325.5830
145+ $2.6780 $388.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention