EN
  • EN
  • DE

312153-1

Part No 312153-1
Manufacturer TE Connectivity
Catalog Crimper, Applicator, Press Accessories
Description TRAVERSE SLIDE CAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Slide Cam
For Use With/Related Products 58392-1
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1628876-312153-1
Ultra Librarian 3D Model Ultra Librarian 312153-1 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
Panduit KA22-4 KA22 Series, Aluminum Hex Die, 6 ton, #4 AWG. KA22 SERIES 6 TON CRIMP HEX DRIVE
Need more? Email Us
Molex, LLC
Hand Crimp Tool, Used With Open Barrel Crimp Terminals, 14-24 AWG, 207129 Series
Need more? Email Us
TE Connectivity
TOGGLE LEVER
Need more? Email Us
Hirose Electric Co Ltd
TOOL WIRING JIG FOR SOLDER PLUG
Need more? Email Us
Hirose Electric Co Ltd
TOOL JIG ASSEMBLY FOR HR25-7TP
Need more? Email Us
Hirose Electric Co Ltd
TOOL WIRING JIG FOR SOLDER RCPT
Need more? Email Us
TE Connectivity
GRIP, FRAME, 2 TONE, TETRA-CRIMP
Need more? Email Us
Hirose Electric Co Ltd
TOOL JIG ASSEM FOR LF07 JACK
Need more? Email Us
Hirose Electric Co Ltd
TOOLING ASSY JIG FOR HR10P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess