EN
  • EN
  • DE

3022-050-N

Part No 3022-050-N
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description Accelerometer, Model 3022, 50G, Pads
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Material Ceramic
Win Source Part Number 1025637-3022-050-N
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3022-050-N CAD Model

Description

The 3022-050-N is a crimp receptacle contact from TE Connectivity, designed for use in various connector systems. This contact is typically made from a high-conductivity copper alloy with a plating that ensures reliable electrical performance and resistance to corrosion. It's designed for automated wire termination, increasing efficiency in manufacturing processes.

Applications:

  • Wire-to-board connectors
  • Wire-to-wire connectors
  • Harness assemblies
  • Control panels
  • Industrial equipment

Features:

  • Crimp termination
  • High-conductivity copper alloy construction
  • Tin or Gold plating options
  • Accepts a range of wire gauges
  • Designed for automated termination equipment

Benefits:

  • Reliable electrical connection
  • Corrosion resistance for long-term performance
  • Efficient and repeatable crimp termination
  • Versatile wire gauge compatibility
  • Reduced assembly time and costs

Additional Details:

The 3022-050-N is engineered to maintain consistent electrical performance over a wide range of temperatures and environmental conditions. The specific plating material and thickness can vary depending on the application requirements. This contact is designed to mate with corresponding pin or header contacts within the designated connector system. Proper crimping is crucial for ensuring optimal performance and long-term reliability. The specific wire gauge range, current rating, and voltage rating depend on the connector series it is used with. It finds wide application in industrial, automotive, and consumer electronics where reliable wire termination is essential.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess