EN
  • EN
  • DE

3-1546158-8

Part No 3-1546158-8
Manufacturer TE Connectivity
Catalog Terminal Blocks
Description Series 140 Open Bottom Double Row Barrier Block 10 Position Screw Y Terminal #16 AWG Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Plating Tin
Current Rating 25 A
ELV Compliant
Flammability Rating UL94 V-0
Height 15.2 mm
Housing Color Black
Housing Material Plastic
Insulation Material Thermoplastic
Lead Free Yes
Length 115.849 mm
Max Current Rating 25 A
Mount Chassis, Panel, Through Hole
Number of Circuits 10
Number of Contacts 10
Number of Levels 1
Number of Positions 10
Number of Rows 1
Number of Wire Entries 10
Orientation Right Angle
Packaging Bulk
Pitch 9.525 mm
RoHS Compliant
Terminal Material Steel
Termination Solder
Voltage 300 V
Voltage Rating 300 V
Wire Gauge (Max) 22 AWG
Wire Gauge (Min) 12 AWG
Win Source Part Number 1087125-3-1546158-8
Categories Terminal Blocks
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3-1546158-8 CAD Model

Description

TE Connectivity 10-position terminal block is a black-colored plastic housing with a right-angle orientation and a solder termination.

  • Voltage Rating: 300 V
  • Current Rating: 25 A
  • Contacts: 10
  • Circuits: 10
  • Mounting: Chassis, Panel, Through-Hole
  • Flammability Rating: UL94 V-0
  • RoHS Compliant: Yes
  • ELV Compliant: Yes
  • Insulation Material: Thermoplastic
  • Terminal Material: Steel
  • Height: 15.2 mm
  • Length: 115.849 mm
  • Maximum Wire Gauge: 22 AWG
  • Minimum Wire Gauge: 12 AWG
  • Housing Material: Plastic
  • Contact Plating: Tin
  • Popularity: Low
  • Supply and Demand: Shortage
  • Lead-Free: Yes

You May Also Be Interested in

Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
WECO Electrical Connectors Inc.
2 Position Wire to Board Terminal Block Surface Mount, Right Angle 5mm
Lowest to $9.3135
Phoenix Contact
Terminal Block Connector 4 Position Feed Through Gray 16-20 AWG
Need more? Email Us
Molex, LLC
39501-1004 Molex Pluggable Terminal Blocks EURO 3.5MM 4 CIRCUIT VERT PCB HEADER datasheet, inventory, & pricing.
Lowest to $3.1113
Amphenol Anytek
18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Molex, LLC
39532-1002 Molex Pluggable Terminal Blocks 5.08MM EURO HEADER RA BLK 2CKT datasheet, inventory, & pricing.
Lowest to $0.7044
Conta-Clip, Inc.
4 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 10-26AWG
Need more? Email Us
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0937

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess