EN
  • EN
  • DE
Part No 2EB1
Manufacturer TE Connectivity
Catalog EMI / RFI Components
Description Power Line Filter General Purpose RFI 50Hz/60Hz 2A 250VAC Quick Connect Flange Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL, VDE
Capacitance 10 nF
Current 2 A
Current Rating 2 A
Depth 16.8 mm
ELV Compliant
Frequency 50 Hz
Height 64.3 mm
Lead Free Yes
Leakage Current 210 µA
Length 57.2 mm
Max Current Rating 2 A
Maximum Operating Temperature 40 °C
Max Voltage Rating (AC) 250 V
Min Operating Temperature -10 °C
Mount Chassis, Chassis Mount, Flanges
Packaging Bulk
RoHS Compliant
Termination Quick Connect
Voltage Rating 250 V
Voltage Rating (AC) 250 V
Voltage Rating (DC) 250 V
Win Source Part Number 981802-2EB1
Categories EMI / RFI Components
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2EB1 CAD Model

Description

The 981802-2EB1 from TE Connectivity is an EMI/RFI component that comes with a capacitance of 10 nF and a frequency of 50 Hz.

  • Manufacturer: TE Connectivity
  • Capacitance: 10 nF
  • Frequency: 50 Hz
  • Leakage Current: 210 µA
  • Supply and Demand Status: Shortage
  • RoHS: Compliant
  • Lead-Free: Yes

You May Also Be Interested in

Murata Electronics North America
Leaded, 10X10MM, 5.5000 Mhz, Radial, Bulk
Lowest to $0.1640
TDK Corporation
Common Mode Chokes Octal 200Ohm 20MHz to 300MHz 500mA 70mOhm DCR Thru-Hole Tube
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 110/250VAC 10A CHASS / Single Phase EMC/EMI Line Filter 10 A 110V, 250VAC DC ~ 400Hz Two Stage Quick Connect
Need more? Email Us
Murata Electronics North America
MULTI-LAY HYBRID COUPLER 0603 / RF Directional Coupler
Need more? Email Us
Murata Electronics North America
SMD Chip Inductors 1806 80ohms
Need more? Email Us
Murata Electronics North America
MULTI-LAY HYBRID COUPLER 1206 / RF Directional Coupler
Need more? Email Us
Qualcomm
B39152 Series 1542.0 MHz 34 MHz Bw 3.3 dB Insertion Low Loss SAW Filter
Need more? Email Us
API Technologies Corp
Filter Lc(pi) 100PF SMD
Need more? Email Us
Murata Electronics North America
Ceramic Microwave Filters LDB21946M05C-002
Lowest to $0.2180

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess