EN
  • EN
  • DE

292177-1

Part No 292177-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN BLNDMATE MIN-DRAWER 14P PNL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - Specialized
Mfr TE Connectivity
Series Mini CT
Package Bulk
Product Status Active
Connector Type Blindmate, Fixed, Non-Gendered
Connector Style Mini-Drawer
Number of Positions 14
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 2
Mounting Type Panel Mount
Termination Solder
Features Board Guide
Contact Finish Gold
Color Black
Current Rating (Amps) 2A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -20°C ~ 105°C
Voltage Rating 125V
Base Product Number 292177
Standard Package 560 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 854892-292177-1
Ultra Librarian 3D Model Ultra Librarian 292177-1 CAD Model

Description

The 854892-292177-1 is a specialized backplane connector from the Mini CT series manufactured by TE Connectivity.

  • Series: Mini CT
  • Positions: 14
  • Pitch: 0.079 inches (2.00mm)
  • Color: Black
  • Features: Board Guide
  • Type: Blindmate, Fixed, Non-Gendered
  • Loaded Positions: All
  • Rows: 2
  • Termination: Solder
  • Contact Finish: Gold
  • Voltage Rating: 125V
  • Flammability Rating: UL94 V-0
  • Packaging: Bulk, 560 pieces
  • Mounting: Panel Mount
  • Temperature Range: -20°C to 105°C
  • Current Rating: 2A
  • REACH: Unaffected
  • HTSUS Code: 8536.69.4030
  • Status: Active

You May Also Be Interested in

TE Connectivity
CONN 104POS BLUE PNL MNT
Need more? Email Us
TE Connectivity
CONTACT SOCKET POWER GOLD
Need more? Email Us
HARTING
DIN-POWER-SHROUD I
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
TE Connectivity
CONN SHIELD 50POS 2PC LONG
Need more? Email Us
Amphenol
SHORT SINGLE GUIDE PIN
Lowest to $31.2719
Amphenol
5 ROW GUIDE RECEPT.HSG-PRS PEG
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess