EN
  • EN
  • DE

2834049-3

Part No 2834049-3
Manufacturer TE Connectivity
Catalog Solid State Lighting Connectors
Description REC, 2P LATCHED POKE-IN WTW CONN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series LIGHT-N-LOK
Package Bulk
Product Status Active
Style Cable/Wire to Cable/Wire
Connector Type Receptacle
Number of Positions 2
Mounting Type Free Hanging (In-Line)
Termination Poke-In
Pitch -
Fastening Type Latch Holder
Features -
Housing Color Orange
Wire Gauge 16-22 AWG
Contact Material Copper Alloy
Contact Finish Tin
Housing Material Thermoplastic
Temperature Range - Operating -40°C ~ 125°C
Voltage Rating 600V
Current Rating (Amps) 3A, 8A
Ingress Protection -
Mating Cycles 10
Base Product Number 2834049
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1371573-2834049-3
Ultra Librarian 3D Model Ultra Librarian 2834049-3 CAD Model

Description

The TE Connectivity AMP Connectors LIGHT-N-LOK Solid State Lighting Connector Assembly is a high-quality component for solid state lighting applications.

  • Temperature Range: -40°C to 125°C
  • Mounting Type: Free Hanging (In-Line)
  • Termination Type: Poke-In
  • Connector Type: Receptacle
  • Number of Positions: 2
  • Contact Material: Copper Alloy
  • Voltage Rating: 600V
  • Housing Color: Orange

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SSL RCPT 2POS 2MM SOLDER
Lowest to $0.5329
Hirose Electric Co Ltd
CONN SSL RCPT 4POS 2MM SOLDER
Lowest to $0.5999
AVX Corp/Kyocera Corp
CONN WIRE IDC
Need more? Email Us
TE Connectivity
CONN SSL RCPT & BLADE 4POS 3MM
Lowest to $1.7339
TE Connectivity
CONN SSL RCPT 2POS 4MM SOLDER
Lowest to $0.3587
Hirose Electric Co Ltd
CONN SSL RCPT 3POS 2MM SOLDER / 2mm Pitch, Multi Functional Connector System
Lowest to $1.3166
TE Connectivity
CONN SSL PLUG HSG 4POS 3.5MM
Lowest to $3.8683
JST Sales America Inc.
CONN SSL PLUG 1POS SOLDER
Lowest to $0.2599
Molex, LLC
CONN SSL RCPT 2POS 3.7MM SOLDER
Lowest to $0.2181

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess